Band stop filter designed for wireless communication, audio processing, image and data acquisition, biomedical signal processing, and radar and sensor applications, with a reject band of 2400 to 2483 MHz, insertion loss minimum of 40 dB, pass band VSWR maximum of 1.5, and SMA female connector. The unit has dimensions of 122 × 55 × 13 mm, operates at 50 Ω impedance with 50 W power handling, and functions across a temperature range of -55 to +85°C. It includes a one-year standard warranty.
Band Reject Frequency Range 440 to 3800MHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 5o29122550 |
| Product Name | Band Stop Filter |
| Filter Type | Band Reject |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Fc | 0.0 to 5000 MHz |