High pass filter for wireless communication, audio, image, data acquisition, biomedical signal processing, and radar systems, with a frequency range of 800 to 4000 MHz, insertion loss of 1.2 dB max, isolation of 60 dB at DC-600 MHz, VSWR of 1.8 max, and 50 Ω impedance. Housed in a black enclosure measuring 71 × 91 × 22 mm with N female or SMA female connector options. Rated for operating temperatures from -30 to +70 °C, storage from -55 to +125 °C, and power handling up to 5 W. Includes a one-year standard warranty.
Frequency range up to 20GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 5o2871910 |
| Product Name | High Pass Filter |
| Filter Type | High Pass |
| Operating Temperature | -30 to 70 C (-22 to 158 F) |
| Fc | 800 to 4000 MHz |