Band pass filter for wireless communication, audio, image, data acquisition, biomedical signal processing, and radar systems, with a pass band of 1350 to 1550 MHz, insertion loss of 1.5 dB max, VSWR of 1.45 max, and 40 dB rejection at 800 MHz and 1800 MHz. Available with N female or SMA female connectors, housed in a black case measuring 83 × 66 × 14 mm, with 50 Ω impedance, 10 W power rating, and operating temperature range of -40 to +85 °C. Includes a one-year standard warranty.
Frequency range up to 40GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 5o2683660 |
| Product Name | Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Fc | 1350 to 1550 MHz |