Band pass filter for wireless communication, radar, sensors, and biomedical signal processing, with a pass band of 6.0 to 9.0 GHz, 1.5 dB maximum insertion loss, 50 dB minimum rejection at ±1000 MHz from center frequency, SMA female connector, 50 Ω impedance, 10 W power handling, and operating temperature range of -40 to +85°C. Package measures 49×22×10.5 mm and is black in color.
Frequency range up to 40GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 5o2649220 |
| Product Name | Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Fc | 6000 to 9000 MHz |