500W coaxial termination for DC-18GHz applications in wireless communication, testing, radar, and military systems, available in N male or N female connectors with 50 Ω impedance and a maximum VSWR of 1.45. The device measures 509.0 mm in length and 120.0 mm in diameter with ±2% tolerance, and requires air-cooling for auxiliary heat dissipation under high ambient temperatures. It operates from -55°C to 125°C with power derating above 25°C, and includes a one-year standard warranty.
Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Terminations |
| Product Number | 5o21500018N |
| Product Name | Coaxial Termination |
| Terminator Type | Coaxial Terminator |
| Connector Type | Type N; 7-16; N, 7/16 |
| Frequency Range | 0.0 to 18000 MHz |