10W coaxial terminations for DC-12.4GHz applications, available in SMA male or female configurations with 50 Ω impedance and a maximum VSWR of 1.2. The devices are designed for use in wireless communication systems, test equipment, radar, and satellite systems, with operation up to 125°C ambient temperature and air-cooling recommended for auxiliary heat dissipation. Physical dimensions are 40.0 mm maximum length with a 5.61 mm diameter, tolerances ±2%. A one-year standard warranty is supported.
Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Terminations |
| Product Number | 5o21100124S |
| Product Name | Coaxial Termination |
| Terminator Type | Coaxial Terminator |
| Connector Type | SMA; SMA |
| Frequency Range | 0.0 to 12400 MHz |