5o.com Microstrip Isolator 5o05451

Description
Engineered to operate cover 2.7 to 43GHz. Built to the rigorous standards required for commercial implementations, military and space. Features low insertion loss, high isolation, and high power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 2.7 to 43GHz. Built to the rigorous standards required for commercial implementations, military and space. Features low insertion loss, high isolation, and high power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Microstrip isolator for RF power amplifier protection in frequency ranges from 22.0 to 32.0 GHz, with 17 dB minimum isolation, 1.3 maximum VSWR, and 0.7 dB maximum insertion loss. Mounted in a 4.5×5.5×3.5 mm package with 50 Ω impedance, handling up to 2 W continuous and 10 W peak forward and reverse power. Operating temperature range is -55 °C to +85 °C, with storage from -55 °C to +125 °C. Installed via gold wire bonding.

Datasheet Summary
Powered by GS/AI

Microstrip isolator for RF power amplifier protection in frequency ranges from 22.0 to 32.0 GHz, with 17 dB minimum isolation, 1.3 maximum VSWR, and 0.7 dB maximum insertion loss. Mounted in a 4.5×5.5×3.5 mm package with 50 Ω impedance, handling up to 2 W continuous and 10 W peak forward and reverse power. Operating temperature range is -55 °C to +85 °C, with storage from -55 °C to +125 °C. Installed via gold wire bonding.

Suppliers

Company
Product
Description
Supplier Links
Microstrip Isolator - 5o05451 - 5o.com
Guangdong, China
Microstrip Isolator
5o05451
Microstrip Isolator 5o05451
Engineered to operate cover 2.7 to 43GHz. Built to the rigorous standards required for commercial implementations, military and space. Features low insertion loss, high isolation, and high power handling. Custom design is available upon request.

Engineered to operate cover 2.7 to 43GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Features low insertion loss, high isolation, and high power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o05451
Product Name Microstrip Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator - 5o0619300 - 5o.com
Specs
Component Type Isolator
Operating Frequency 81.00 to 86.00 GHz
VSWR 1.35 :1
View Details
Waveguide Isolator - 5o0621280 - 5o.com
Specs
Component Type Isolator
Operating Frequency 50.00 to 60.00 GHz
VSWR 1.4 :1
View Details
Dual Junction Coaxial Circulator - 5o1368340 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.70 to 2.00 GHz
VSWR 1.2 :1
View Details
Coaxial Circulator - 5o1021220 - 5o.com
Specs
Component Type Circulator
Operating Frequency 4.00 to 8.00 GHz
VSWR 1.3 :1
View Details