5o.com Drop in Circulator 5o1113182

Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o1113182 is a drop-in circulator designed for RF power amplifier protection in communication, medical, and military applications. It operates across 18.0 to 26.5 GHz with a minimum isolation of 14 dB, a maximum VSWR of 1.6, and insertion loss of 1.2 dB. The device handles 10 W forward and reverse power, operates from -40 to +85°C, and is mounted with a 50 Ω impedance. Its physical dimensions are 13.0 × 18.1 × 2.8 mm, with two M2.5 threaded holes for mounting. The part uses a TAB connector type and complies with the stated storage temperature range of -55 to +125°C.

Datasheet Summary
Powered by GS/AI

The 5o1113182 is a drop-in circulator designed for RF power amplifier protection in communication, medical, and military applications. It operates across 18.0 to 26.5 GHz with a minimum isolation of 14 dB, a maximum VSWR of 1.6, and insertion loss of 1.2 dB. The device handles 10 W forward and reverse power, operates from -40 to +85°C, and is mounted with a 50 Ω impedance. Its physical dimensions are 13.0 × 18.1 × 2.8 mm, with two M2.5 threaded holes for mounting. The part uses a TAB connector type and complies with the stated storage temperature range of -55 to +125°C.

Suppliers

Company
Product
Description
Supplier Links
Drop in Circulator - 5o1113182 - 5o.com
Guangdong, China
Drop in Circulator
5o1113182
Drop in Circulator 5o1113182
Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 40GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o1113182
Product Name Drop in Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Circulator - 5o1648530 - 5o.com
Specs
Component Type Circulator
Operating Frequency 8.00 to 12.40 GHz
VSWR 1.2 :1
View Details
Coaxial Circulator - 5o1025281 - 5o.com
Specs
Component Type Circulator
Operating Frequency 3.00 to 6.00 GHz
VSWR 1.3 :1
View Details
Dual Junction Drop in Isolator - 5o0250310 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.20 to 3.60 GHz
VSWR 1.15 :1
View Details
Waveguide Circulator - 5o1622250 - 5o.com
Specs
Component Type Circulator
Operating Frequency 26.50 to 40.00 GHz
VSWR 1.4 :1
View Details