5o.com Waveguide Isolator 5o0621280

Description
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Waveguide isolator designed for RF power amplifier protection in applications including communication, medical, and military systems. Operates over 50.0 to 60.0 GHz with a minimum isolation of 18 dB, maximum VSWR of 1.4, and insertion loss of 0.8 dB. Housed in a WR15 (BJ620) waveguide interface with dimensions of 21×28×15 mm. Rated for 10 W forward power and 1 W reverse power, with an operating temperature range of -40 to +75°C and storage temperature range of -55 to +125°C. Impedance is 50 Ω.

Datasheet Summary
Powered by GS/AI

Waveguide isolator designed for RF power amplifier protection in applications including communication, medical, and military systems. Operates over 50.0 to 60.0 GHz with a minimum isolation of 18 dB, maximum VSWR of 1.4, and insertion loss of 0.8 dB. Housed in a WR15 (BJ620) waveguide interface with dimensions of 21×28×15 mm. Rated for 10 W forward power and 1 W reverse power, with an operating temperature range of -40 to +75°C and storage temperature range of -55 to +125°C. Impedance is 50 Ω.

Suppliers

Company
Product
Description
Supplier Links
Waveguide Isolator - 5o0621280 - 5o.com
Guangdong, China
Waveguide Isolator
5o0621280
Waveguide Isolator 5o0621280
Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 5.4 to 110GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0621280
Product Name Waveguide Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolator - 5o051290 - 5o.com
Specs
Component Type Isolator
Operating Frequency 6.00 to 18.00 GHz
VSWR 1.7 :1
View Details
Drop in Isolator - 5o0180800 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.01 to 0.06 GHz
VSWR 1.25 :1
View Details
Dual Junction Coaxial Circulator - 5o1364320 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.70 to 3.50 GHz
VSWR 1.15 :1
View Details
Waveguide Circulator - 5o1638420 - 5o.com
Specs
Component Type Circulator
Operating Frequency 12.00 to 18.00 GHz
VSWR 1.3 :1
View Details