5o.com Coaxial Circulator 5o101181400

Description
Engineered to operate cover 10MHz to 50GHz, up to 30KW power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 10MHz to 50GHz, up to 30KW power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o101181400 series is a 500W coaxial circulator designed for RF power amplifier protection in applications including digital, satellite, mobile, medical, security, military, and space systems. It operates from 1.0 to 2.0 GHz, with a minimum isolation of 15 dB, a maximum VSWR of 1.5, and an insertion loss of 0.8 dB. The device features N female connectors and has a 50 Ω impedance. Its physical dimensions are 118 × 140 × 100 mm, with an operating temperature range of +10 to +60 °C and a storage temperature range of -55 to +125 °C. Forward and reverse power handling are each rated at 500 W.

Datasheet Summary
Powered by GS/AI

The 5o101181400 series is a 500W coaxial circulator designed for RF power amplifier protection in applications including digital, satellite, mobile, medical, security, military, and space systems. It operates from 1.0 to 2.0 GHz, with a minimum isolation of 15 dB, a maximum VSWR of 1.5, and an insertion loss of 0.8 dB. The device features N female connectors and has a 50 Ω impedance. Its physical dimensions are 118 × 140 × 100 mm, with an operating temperature range of +10 to +60 °C and a storage temperature range of -55 to +125 °C. Forward and reverse power handling are each rated at 500 W.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Circulator - 5o101181400 - 5o.com
Guangdong, China
Coaxial Circulator
5o101181400
Coaxial Circulator 5o101181400
Engineered to operate cover 10MHz to 50GHz, up to 30KW power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 10MHz to 50GHz, up to 30KW power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o101181400
Product Name Coaxial Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Isolator - 5o0125250 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.20 to 3.60 GHz
VSWR 1.15 :1
View Details
Coaxial Isolator - 5o0010250 - 5o.com
Specs
Component Type Isolator
Operating Frequency 18.00 to 28.00 GHz
VSWR 1.3 :1
View Details
Dual Junction Coaxial Circulator - 5o13422204 - 5o.com
Specs
Component Type Circulator
Operating Frequency 4.00 to 8.00 GHz
VSWR 1.3 :1
View Details
Dual Junction Coaxial Circulator - 5o131206004 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.45 to 2.70 GHz
VSWR 1.15 :1
View Details