Hebeler LLC. Datasheets for Powder Dryers
Powder dryers are devices which dry granular materials.
Powder Dryers: Learn more
| Product Name | Notes |
|---|---|
| Cooling Drum Flakers Efficiently solidify, flake, and recover 100% of product. Appropriate for edible oils, detergents, molten sulfur, polymers, and caustics. Built for continuous operation to ensure required quality and... | |
| Description Available in two configurations - square (rectangular) and round Highly effective for batch drying a wide variety of materials that require uniform, low-temperature drying without agitation Material is dried... | |
| Description Drum dryers convert viscous liquids and pastes into dry powders, flakes, or sheets Standard atmospheric model consists of a single heated drum supported on trunnions that turn in journal... | |
| Description Dyrer can combine drying, mixing, and crystallizing Operates at any desired vacuum for drying batches of material Also distills under reflux, cools batch after drying, and performs other vacuum... | |
| Description Highly effective for low temperature drying of materials that permit agitation Solvents released during drying can be recovered Used for drying of press cake, filter cake, and materials that... | |
| Description Most versatile and widely applied dryers Used to dry food, chemicals, and pharmaceuticals Materials vary in density and viscosity such as dilute solutions, heavy liquids, or pasty materials Effective... | |
| Description Vacuum enclosed systems are highly effective when products must be dried without exposure to high temperatures or reactive atmospheres Can be designed for sterile operations Can achieve continuous drying... | |
| Solid Stating P-K's Tubular Vacuum Dryers (TVD's) can process (dry and/or polymerize in the solid state) free-flowing solid material more rapidly than conventional vacuum dryers and solids stating system because... |