Hebeler LLC. Datasheets for Evaporators

Evaporators are systems consisting of a heat exchanger or bath, valves, manifolds and temperature controls for conversion of a product (e.g., liquefied gas) from a liquid to a gaseous state.
Evaporators: Learn more

Product Name Notes
Buflovak plate evaporation technologies are utilized for a variety of processes. Evaporation Desolventization Devolatilization Stripping The benefits of a plate process system include; Low hold-up, easy cleaning No foaming or...
Crystalline products, of varying compositions and capacities, to complex organic polymers are produced in Buflovak Crystallizers. Available as Tubular Surface Cooled or Vacuum-Flash type. Evaporative crystallizers tend to yield larger...
Homogeneous Distribution of the liquid to the top of the vertical heating tube assures that a thin uniform film flows down the inside surface of the tubes. Buflovak incorporates its...
Liquid is pumped through tubes at controlled velocities to provide a high rate of heat transfer, rapid evaporation and high concentration without requiring high operating temperatures or large heating surfaces.
Natural circulation in an evaporator is caused by the thermal difference between the heating medium and the liquid. This thermal change is called "thermo-siphon action". Sufficient heat must be available...
This evaporation technology provides once through evaporation of heat sensitive materials. The high velocities realized in this evaporator reduce fouling to an absolute minimum while achieving high concentrations at low...