Hebeler LLC. Datasheets for Process Dryers
Process dryers are used to remove liquids or moisture from bulk solids, powders, parts, continuous sheets or other liquids by evaporation or sublimation.
Process Dryers: Learn more
| Product Name | Notes |
|---|---|
| Cooling Drum Flakers Efficiently solidify, flake, and recover 100% of product. Appropriate for edible oils, detergents, molten sulfur, polymers, and caustics. Built for continuous operation to ensure required quality and... | |
| Description Available in two configurations - square (rectangular) and round Highly effective for batch drying a wide variety of materials that require uniform, low-temperature drying without agitation Material is dried... | |
| Description Drum dryers convert viscous liquids and pastes into dry powders, flakes, or sheets Standard atmospheric model consists of a single heated drum supported on trunnions that turn in journal... | |
| Description Dyrer can combine drying, mixing, and crystallizing Operates at any desired vacuum for drying batches of material Also distills under reflux, cools batch after drying, and performs other vacuum... | |
| Description Highly effective for low temperature drying of materials that permit agitation Solvents released during drying can be recovered Used for drying of press cake, filter cake, and materials that... | |
| Description Most versatile and widely applied dryers Used to dry food, chemicals, and pharmaceuticals Materials vary in density and viscosity such as dilute solutions, heavy liquids, or pasty materials Effective... | |
| Description Vacuum enclosed systems are highly effective when products must be dried without exposure to high temperatures or reactive atmospheres Can be designed for sterile operations Can achieve continuous drying... | |
| Solid Stating P-K's Tubular Vacuum Dryers (TVD's) can process (dry and/or polymerize in the solid state) free-flowing solid material more rapidly than conventional vacuum dryers and solids stating system because... |