MO2 Inc. Datasheets for Dissolved Oxygen Meters
Dissolved oxygen meters are analytical instruments that are used to measure the amount of oxygen dissolved in a liquid sample.
Dissolved Oxygen Meters: Learn more
| Product Name | Notes |
|---|---|
| Our base model offers the ideal solution for conducting non-invasive or invasive measurements in oil, water or air. The OxySense® GEN III 300 series, which requires a computer interface, will... | |
| The GEN III 5000 series, part of OxySense’s newest line of of non-invasive oxygen monitoring and permeation systems, is the oxygen measurement instrument of choice for labs and individuals who... | |
| The GEN III OxyOTR™ system is an add-on to the unique OxySense® GEN III 5000 solution, and offers accurate and timely oxygen transmission rate (OTR) testing for films, bottles and... |