MO2 Inc. Datasheets for Permeation Instruments
Permeation instruments are designed to measure the permeability, solubility, diffusivity and precise transmission rate of organic vapors or liquids through films, paper, pulp, packages and other materials.
Permeation Instruments: Learn more
| Product Name | Notes |
|---|---|
| Our base model offers the ideal solution for conducting non-invasive or invasive measurements in oil, water or air. The OxySense® GEN III 300 series, which requires a computer interface, will... | |
| The GEN III 5000 series, part of OxySense’s newest line of of non-invasive oxygen monitoring and permeation systems, is the oxygen measurement instrument of choice for labs and individuals who... | |
| The GEN III OxyOTR™ system is an add-on to the unique OxySense® GEN III 5000 solution, and offers accurate and timely oxygen transmission rate (OTR) testing for films, bottles and... |