Precision Resistor Co., Inc. Datasheets for Wirewound Resistors
Wirewound resistors are power resistors made by winding a metal wire around a core.
Wirewound Resistors: Learn more
| Product Name | Notes |
|---|---|
| High Precision Resistors Key Features: Wide selection of high-precision values Custom manufactured to your unique specifications More High Precision Features: Resistance Values - from 0.1Ω to 6MegΩ Tolerances - 1%... | |
| Key Features: Are ideal as special-purpose temperature sensors in air conditioning and process control systems Offer Predictable and repeatable matching part-to-part to help avoid instrument re-calibration in the field More... | |
| 4-Terminal Rectangular Axial Precision Power Shunt - PLV Series Features: Lower self-heating-Low temperature rise per watt, Low TCR, and Low EMF for greater thermal stability Durable-Excellent overload and surge current... | |
| Body Dimensions: H-Height 3.18mm (.125") L-Length 9.14mm (.360") W-Width 3.18mm (.125") Lead dimensions: .02" x 1" long (min.) Compensator Attributes: LINEAR COMPENSATION PRC's type PT/ST (+) TCR Characteristics +3500 PPM/°C. | |
| Electrical & Physical Specifications: H-Height 3.18mm (.125") L-Length 9.14mm (.360") W-Width 3.18mm (.125") Tab dimensions: a= .075" b= .075" c= .100" d= .260" Compensator Attributes: LINEAR COMPENSATION PRC's type PT/ST... | |
| Key Features: PT Positive TC resistors are ideal as special-purpose sensors or compensators to stabilize negative drift. Our popular 1KΩ TCR +3500ppm/°C temperature compensators for A/D conversions are always in... | |
| Our parts are ideal for use in direct current (D.C.) electrical circuits & compliant with international directives, see Environmental Regulations link along the left side of the page. PRC specializes... | |
| Precision 4-Terminal Low Value Resistors Key Features: Wide selection of high-precision values Custom manufactured to your unique specifications More SM-4 Features: Resistance Values - from 0.015Ω to 100Ω Tolerances -... | |
| Precision Power Resistors Key Features: Wide selection of high-precision values Custom manufactured to your unique specifications More Power Precision Features: Resistance Values - from 0.02Ω to 4MegΩ Tolerances - 1%... | |
| PTS Series - SMD (2-tab) Key Features: Linear tracking special-purpose temperature sensors ... TCR characteristics to +6000 ppm/°C. More Sensor Features: PTS Series Compensators/Sensors - are linear (+) TCR thermal... | |
| SMD (4-Tab) Current Sensing Shunts - LVS / PVS Series Key Features: Lower self-heating or temperature rise per watt Low TCR and Low EMF for greater thermal stability Excellent overload... | |
| Ultra-Precision Resistors Key Features: Greater "Stability vs. Time" Dependable and repeatable measurements year-after-year Offer the stability & performance of secondary standards More Ultra-Precision Features: Select Any Value - custom to... |