EP5G-80 is a one component, NASA low outgassing rated epoxy, with a moderate temperature cure requirement of 80°C for 4 hours. It is non-metallic system designed for heat sensitive electronic applications where high levels of conductivity are desired.
Master Bond, Inc. | |
---|---|
Product Category | Insulating Varnishes and Impregnating Resins |
Product Number | EP5G-80 |
Product Name | One Component, Graphite Filled Epoxy Features Electrical and Thermal Conductivity |
Substrate Compatibility | Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer |
Form / Shape | Grease, Paste |
Industry | Aerospace; Automotive; Electronics; Electric Power; Marine; OEM or Industrial; Photonics; Semiconductors, IC's |
Chemical System | Epoxy |
Cure / Technology | Thermoset |