Master Bond, Inc. Two Component, Thermally Conductive Epoxy EP21TDC-2AN

Description
Master Bond Polymer System EP21TDC-2AN is a two component highly flexible epoxy resin compound for high performance bonding sealing, coating, and encapsulation. It is formulated to cure fully at ambient temperature or more quickly at elevated temperature with a convenient one to three mix ratio by weight. The cured compound exhibits a high 31% elongation truly exceptional for a high thermal conductive epoxy. As very little exotherm is developed during cure the Master Bond EP21TDC-2AN is suitable for potting and encapsulation very thick as well as thin sectioned configurations. This epoxy resin compound exhibits superior tensile shear together with excellent peel strength for bonding and sealing applications. It produces durable high quality bonds on many different substrates including metals, glass, ceramics wood, vulcanized rubber and many plastics. The hardened composition is an excellent electrical insulator with outstanding resistance to chemicals erosions from water and gasoline to numerous acids bases and salts. Service temperature range is from -300°F to 250°F. It has even been employed successfully in a number of cryogenic applications. Master Bond EP21TDC-2AN is widely used in the electronic, electrical, computer, metalworking, appliance, automobile and chemical industries where it has shown improved long term performance over various earlier employed flexible compounds such as polysulfide compositions. A heat resistance modification for service up to 350°F is also available. EP21TDC-2ANLV is the low viscosity version - mixed viscosity is >70,000cps.
Request a Quote
Description
Master Bond Polymer System EP21TDC-2AN is a two component highly flexible epoxy resin compound for high performance bonding sealing, coating, and encapsulation. It is formulated to cure fully at ambient temperature or more quickly at elevated temperature with a convenient one to three mix ratio by weight. The cured compound exhibits a high 31% elongation truly exceptional for a high thermal conductive epoxy. As very little exotherm is developed during cure the Master Bond EP21TDC-2AN is suitable for potting and encapsulation very thick as well as thin sectioned configurations. This epoxy resin compound exhibits superior tensile shear together with excellent peel strength for bonding and sealing applications. It produces durable high quality bonds on many different substrates including metals, glass, ceramics wood, vulcanized rubber and many plastics. The hardened composition is an excellent electrical insulator with outstanding resistance to chemicals erosions from water and gasoline to numerous acids bases and salts. Service temperature range is from -300°F to 250°F. It has even been employed successfully in a number of cryogenic applications. Master Bond EP21TDC-2AN is widely used in the electronic, electrical, computer, metalworking, appliance, automobile and chemical industries where it has shown improved long term performance over various earlier employed flexible compounds such as polysulfide compositions. A heat resistance modification for service up to 350°F is also available. EP21TDC-2ANLV is the low viscosity version - mixed viscosity is >70,000cps.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Two Component, Thermally Conductive Epoxy - EP21TDC-2AN - Master Bond, Inc.
Hackensack, NJ, USA
Two Component, Thermally Conductive Epoxy
EP21TDC-2AN
Two Component, Thermally Conductive Epoxy EP21TDC-2AN
Master Bond Polymer System EP21TDC-2AN is a two component highly flexible epoxy resin compound for high performance bonding sealing, coating, and encapsulation. It is formulated to cure fully at ambient temperature or more quickly at elevated temperature with a convenient one to three mix ratio by weight. The cured compound exhibits a high 31% elongation truly exceptional for a high thermal conductive epoxy. As very little exotherm is developed during cure the Master Bond EP21TDC-2AN is suitable for potting and encapsulation very thick as well as thin sectioned configurations. This epoxy resin compound exhibits superior tensile shear together with excellent peel strength for bonding and sealing applications. It produces durable high quality bonds on many different substrates including metals, glass, ceramics wood, vulcanized rubber and many plastics. The hardened composition is an excellent electrical insulator with outstanding resistance to chemicals erosions from water and gasoline to numerous acids bases and salts. Service temperature range is from -300°F to 250°F. It has even been employed successfully in a number of cryogenic applications. Master Bond EP21TDC-2AN is widely used in the electronic, electrical, computer, metalworking, appliance, automobile and chemical industries where it has shown improved long term performance over various earlier employed flexible compounds such as polysulfide compositions. A heat resistance modification for service up to 350°F is also available. EP21TDC-2ANLV is the low viscosity version - mixed viscosity is >70,000cps.

Master Bond Polymer System EP21TDC-2AN is a two component highly flexible epoxy resin compound for high performance bonding sealing, coating, and encapsulation. It is formulated to cure fully at ambient temperature or more quickly at elevated temperature with a convenient one to three mix ratio by weight. The cured compound exhibits a high 31% elongation truly exceptional for a high thermal conductive epoxy. As very little exotherm is developed during cure the Master Bond EP21TDC-2AN is suitable for potting and encapsulation very thick as well as thin sectioned configurations. This epoxy resin compound exhibits superior tensile shear together with excellent peel strength for bonding and sealing applications. It produces durable high quality bonds on many different substrates including metals, glass, ceramics wood, vulcanized rubber and many plastics. The hardened composition is an excellent electrical insulator with outstanding resistance to chemicals erosions from water and gasoline to numerous acids bases and salts. Service temperature range is from -300°F to 250°F. It has even been employed successfully in a number of cryogenic applications. Master Bond EP21TDC-2AN is widely used in the electronic, electrical, computer, metalworking, appliance, automobile and chemical industries where it has shown improved long term performance over various earlier employed flexible compounds such as polysulfide compositions. A heat resistance modification for service up to 350°F is also available. EP21TDC-2ANLV is the low viscosity version - mixed viscosity is >70,000cps.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number EP21TDC-2AN
Product Name Two Component, Thermally Conductive Epoxy
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
Chemical System Epoxy; Polyurethane
Composition Filled
Unlock Full Specs
to access all available technical data

Similar Products

USP Class VI Certified, Two Component Epoxy - EP30Med - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
Flexibilized Epoxy System - Supreme 10HTFL - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Metal/Plastic/Glass/Ceramic/Elast.&Wood
View Details
Low Viscosity, Electrically Conductive Epoxy Meets ISO 10993-5 Cytotoxicity Standards - EP4G-80Med - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Chemical System Epoxy
View Details
Nanosilica Filled Optically Clear Epoxy with High Abrasion Resistance - EP30NS - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details