CONN RCPT 120POS SMD GOLD
Manufacturer: TE Connectivity
Win Source Part Number: 856557-5-5179010-5
Series: Free Height (FH)
Features: Position Connector
Package: Tube
Family Name: 5179010
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 450
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8536.69.4040
Other Part Number: -1376459-SI-ND, -5-5179010-5-SI, A115418, 5-5179010-5-ND, 2266-5-5179010-5, 1376459, -1376459-SI
0.8mm Free Height (FH) board to board or mezzanine SMT receptacle connectors for use in parallel board stacking applications. These Free Height (FH) mezzanine connectors have a high density subminiature packaging with a .031mm centreline spacing making it possible to save more than 50% space on the PCB compared to 1.27mm centreline connectors. The contacts of these 0.8mm Free Height (FH) connectors have a bellows type spring design that is resistant to scooping and stubbing when the connector is mated and unmated and offers a reliable electrical connection. These 0.8mm Free Height (FH) receptacles feature polarization to ensure accurate mating and have PCB postioning bosses for accurate placement on the PCB. A range of board to board stacking heights from 5 to 16mm can be achieved by mating these 0.8mm FH receptacles with different board mount plugs. Typical applications for these 0.8mm Free Height (FH) board to board receptacle connectors include notebook PCs, pen pads, mobile phones and other electronic equipment that requires miniature connector packaging. Part numbers X-5177983-X and 5177985-X are 5mm FH vertical receptacles for 5, 6, 7 and 8mm stacking heights. Part numbers X-5179009-X and X-5179180-X are 9mm FH vertical receptacles for 9, 10, 11 and 12mm stacking heights. Part numbers X-5179010-X and X-5084616-X are 13mm FH vertical receptacles for 13, 14, 15 and 16mm stacking heights
Number of Contacts = 120
Number of Rows = 2
Pitch = 0.8mm
Type = Board to Board
Mounting Type = Surface Mount
Body Orientation = Straight
Termination Method = Solder
Current Rating = 500mA
Voltage Rating = 100 V ac
Series = Free Height
0.8mm Free Height (FH) board to board or mezzanine SMT receptacle connectors for use in parallel board stacking applications. These Free Height (FH) mezzanine connectors have a high density subminiature packaging with a .031mm centreline spacing making it possible to save more than 50% space on the PCB compared to 1.27mm centreline connectors. The contacts of these 0.8mm Free Height (FH) connectors have a bellows type spring design that is resistant to scooping and stubbing when the connector is mated and unmated and offers a reliable electrical connection. These 0.8mm Free Height (FH) receptacles feature polarization to ensure accurate mating and have PCB postioning bosses for accurate placement on the PCB. A range of board to board stacking heights from 5 to 16mm can be achieved by mating these 0.8mm FH receptacles with different board mount plugs. Typical applications for these 0.8mm Free Height (FH) board to board receptacle connectors include notebook PCs, pen pads, mobile phones and other electronic equipment that requires miniature connector packaging. Part numbers X-5177983-X and 5177985-X are 5mm FH vertical receptacles for 5, 6, 7 and 8mm stacking heights. Part numbers X-5179009-X and X-5179180-X are 9mm FH vertical receptacles for 9, 10, 11 and 12mm stacking heights. Part numbers X-5179010-X and X-5084616-X are 13mm FH vertical receptacles for 13, 14, 15 and 16mm stacking heights
Number of Contacts = 120
Number of Rows = 2
Pitch = 0.8mm
Type = Board to Board
Mounting Type = Surface Mount
Body Orientation = Straight
Termination Method = Solder
Current Rating = 500mA
Voltage Rating = 100 V ac
Series = Free Height
Delivery on production packaging - Tube. This product is non-returnable.
120 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
CONNECTOR, STACK, RCPT, 120POS, 2ROW; Product Range:FH Series; No. of Contacts:120Contacts
Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
Product Number | 5-5179010-5 | 856557-5-5179010-5 | 3616822 | A115418-ND | 62AC1012 |
Product Name | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Rectangular Connectors - 5-5179010-5 | Arrays, Edge Type, Mezzanine (Board to Board) | Connector, Stack, Rcpt, 120Pos, 2Row; Product Range Amp - Te Connectivity | |
Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | Receptacle, Outer Shroud Contacts | ||
Category | Board to Board Connector | Board to Board Connector | |||
Termination | Solder | Surface Mount | |||
Mounting | Surface Mount | Surface Mount |