Double Row vertical board-to-board plug connector, 18.20mm high. 40 surface mount signal contacts (20+20) with 4 throughboard power contacts (2+2).
High-speed connection with a data rate up to 4GHz, 8Gb/s. Flexible connection that accommodates ±0.6mm of movement in X & Y axes, ±0.5mm in Z axis.
Gold finish on all contact areas, Gold finish on signal terminations, Tin finish on power terminations. Packaged in Tape & Reel with pick & place tape.
Double Row vertical board-to-board plug connector, 18.20mm high. 40 surface mount signal contacts (20+20) with 4 throughboard power contacts (2+2).
High-speed connection with a data rate up to 4GHz, 8Gb/s. Flexible connection that accommodates ±0.6mm of movement in X & Y axes, ±0.5mm in Z axis.
Gold finish on all contact areas, Gold finish on signal terminations, Tin finish on power terminations. Packaged in Tape & Reel with pick & place tape.