A range of Headers from Harwins Datamate J-Tek Series which are available with and without Jackscrews and Board Mounts.
M80-400, M80-402, M80-500, M80-505, M80-530 and M80-532 have Jackscrews. M80-510 and M80-540 have Board Mounts. M80-512 and M80-542 have Jackscrews and Board Mounts. M80-400, M80-410, M80-500, M80-510, M80-530 and M80-540 have 3 mm long PC tail pins
Number of Contacts = 42
Number of Rows = 2
Pitch = 2mm
Type = Board to Board
Mounting Type = Through Hole
Body Orientation = Straight
Termination Method = Solder
Current Rating = 3A
Voltage Rating = 120 V ac/dc
Series = M80
Delivery on production packaging - Tube. This product is non-returnable.
RS Components, Ltd. | |
---|---|
Product Category | Electrical Connectors |
Product Number | 6810014P |
Connector Type | Board to Board Connector |
Geometry | Straight |
Termination | Solder |