Haida International Equipment Co., Ltd. Ford Cup HD-C802

Description
According to ASTM D1200 standard design, a number of countries in Europe and North America more widely used. Ford Cup The main technical indicators: Material: glass - aluminum, diameter - Stainless Steel Capacity: 100 ml. Cup inner diameter: 50 ±0.05mm Cup diameter: 86 ±0.1mm Outflow hole length: 10 ±0.1mm Capacity: 100 c.c. Model: Outflow aperture measuring range SZ3001-1 1.9mm 10-35cSt SZ3001-2 2.53mm 25-120cSt SZ3001-3 3.4mm 49-220cSt SZ3001-4 4.12mm 70-370cSt SZ3001-5 5.20mm 200-1200cSt

Suppliers

Company
Product
Description
Supplier Links
Ford Cup HD-C802
According to ASTM D1200 standard design, a number of countries in Europe and North America more widely used. Ford Cup The main technical indicators: Material: glass - aluminum, diameter - Stainless Steel Capacity: 100 ml. Cup inner diameter: 50 ±0.05mm Cup diameter: 86 ±0.1mm Outflow hole length: 10 ±0.1mm Capacity: 100 c.c. Model: Outflow aperture measuring range SZ3001-1 1.9mm 10-35cSt SZ3001-2 2.53mm 25-120cSt SZ3001-3 3.4mm 49-220cSt SZ3001-4 4.12mm 70-370cSt SZ3001-5 5.20mm 200-1200cSt

According to ASTM D1200 standard design, a number of countries in Europe and North America more widely used.

Ford Cup The main technical indicators:

  • Material: glass - aluminum, diameter - Stainless Steel
  • Capacity: 100 ml.
  • Cup inner diameter: 50 ±0.05mm
  • Cup diameter: 86 ±0.1mm
  • Outflow hole length: 10 ±0.1mm
  • Capacity: 100 c.c.

Model: Outflow aperture measuring range

SZ3001-1 1.9mm 10-35cSt

SZ3001-2 2.53mm 25-120cSt

SZ3001-3 3.4mm 49-220cSt

SZ3001-4 4.12mm 70-370cSt

SZ3001-5 5.20mm 200-1200cSt

Supplier's Site

Technical Specifications

  Haida International Equipment Co., Ltd.
Product Category Viscometers
Product Number HD-C802
Product Name Ford Cup
Industry / Application Adhesives
Unlock Full Specs
to access all available technical data

Similar Products

Portable Kinematic Viscometer - MiniVisc 3000 - AMETEK Spectro Scientific
Specs
Kinematic Viscosity Range 1 to 700 cSt (1.08E-5 to 0.0075 ft²/sec)
Accuracy 3 ±% Full Scale
Display & Special Features Handheld, Portable or Field; Video
View Details
Flow Cup Meter Series - 5838612 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Kinematic Viscosity Range 214 to 1413 cSt (0.0023 to 0.0152 ft²/sec)
View Details
Kinematic Viscometer - SVM 2001 - Anton Paar
Specs
Dynamic Viscosity Range 0.2000 to 30000 cps
Display & Special Features Temperature Measurement; Benchtop or Laboratory; PC Interface / Networkable
Industry / Application Aerospace; Automotive; Diesel / HFO Blending; Fuel Testing; Petroleum
View Details
Asphalt Binder Viscometer - Visco 2000 - Malvern Instruments, Inc.
Specs
Display & Special Features Benchtop or Laboratory
Industry / Application Asphalt
View Details