Latching solenoids are solenoids with permanent magnet; they are mainly manufactured as Open Frame Solenoids. Latching Solenoids exhibit magnetic attraction between plunger (moveable iron component) and pole piece (fixed iron component) with no electrical power applied. Latching solenoids are ideally suited to applications where the "moving" time is very short compared to holding time in the closed position, and where the system may be required to maintain either the open position or the closed (pulled in) position for a prolonged period of time.
General characteristics of Latching Solenoids:
GEEPLUS Inc. | |
---|---|
Product Category | Linear Solenoids |
Product Number | Model RD-A1250 |
Product Name | RD Series Open Frame Solenoid |
Life Cycles | 5.00E6 cycles |
DC | Rated for DC Operation; 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature); 80/100 V |
Continuous Duty | Rated for Continuous Duty |
Power Rating | 15 to 75 DC watts or AC VA |
Holding Force | 24.5 to 36.3 N (88.12 to 131 oz) |