GEEPLUS Inc. Small Push-Pull Solenoid Size 192C

Description
(Small) "Push-Pull" solenoids are the most robust series of linear solenoids and are therefore the best option for heavy duty applications. Their intelligent magnetic concept allows a very high holding force at a comparably low power input. This makes them ideally suited for applications asking for low power consumption or low heat dissipation. There are Small "Push Pull" and "Push Pull" solenoids; the difference between the two versions is the size and the mounting (small push pull solenoids have threaded holes in the base plate, push pull solenoids have mounting studs). The following bascial properties describe push pull solenoids: stroke up to 30mm (depending on model) holding force up to 2000N high life expectancy: up to 50 million cycles and more fast response time: switching times <5ms possible (depending on size and load) standard versions from 11mm to 87mm diameter
Request a Quote Datasheet
Description
(Small) "Push-Pull" solenoids are the most robust series of linear solenoids and are therefore the best option for heavy duty applications. Their intelligent magnetic concept allows a very high holding force at a comparably low power input. This makes them ideally suited for applications asking for low power consumption or low heat dissipation. There are Small "Push Pull" and "Push Pull" solenoids; the difference between the two versions is the size and the mounting (small push pull solenoids have threaded holes in the base plate, push pull solenoids have mounting studs). The following bascial properties describe push pull solenoids: stroke up to 30mm (depending on model) holding force up to 2000N high life expectancy: up to 50 million cycles and more fast response time: switching times <5ms possible (depending on size and load) standard versions from 11mm to 87mm diameter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Push-Pull Solenoid - Size 192C - GEEPLUS Inc.
Greer, SC, United States
Small Push-Pull Solenoid
Size 192C
Small Push-Pull Solenoid Size 192C
(Small) "Push-Pull" solenoids are the most robust series of linear solenoids and are therefore the best option for heavy duty applications. Their intelligent magnetic concept allows a very high holding force at a comparably low power input. This makes them ideally suited for applications asking for low power consumption or low heat dissipation. There are Small "Push Pull" and "Push Pull" solenoids; the difference between the two versions is the size and the mounting (small push pull solenoids have threaded holes in the base plate, push pull solenoids have mounting studs). The following bascial properties describe push pull solenoids: stroke up to 30mm (depending on model) holding force up to 2000N high life expectancy: up to 50 million cycles and more fast response time: switching times <5ms possible (depending on size and load) standard versions from 11mm to 87mm diameter

(Small) "Push-Pull" solenoids are the most robust series of linear solenoids and are therefore the best option for heavy duty applications. Their intelligent magnetic concept allows a very high holding force at a comparably low power input. This makes them ideally suited for applications asking for low power consumption or low heat dissipation.
There are Small "Push Pull" and "Push Pull" solenoids; the difference between the two versions is the size and the mounting (small push pull solenoids have threaded holes in the base plate, push pull solenoids have mounting studs).

The following bascial properties describe push pull solenoids:

  • stroke up to 30mm (depending on model)
  • holding force up to 2000N
  • high life expectancy: up to 50 million cycles and more
  • fast response time: switching times <5ms possible (depending on size and load)
  • standard versions from 11mm to 87mm diameter
Supplier's Site Datasheet

Technical Specifications

  GEEPLUS Inc.
Product Category Linear Solenoids
Product Number Size 192C
Product Name Small Push-Pull Solenoid
Maximum Stroke 4 mm (0.1575 inch)
Life Cycles 5.00E6 cycles
DC Rated for DC Operation; 3VDC; 6VDC; 12VDC
Continuous Duty Rated for Continuous Duty
Power Rating 4.6 to 23 DC watts or AC VA
Unlock Full Specs
to access all available technical data

Similar Products

Tubular Solenoid - 133-L - GEEPLUS Inc.
Specs
Maximum Stroke 3 mm (0.1181 inch)
Life Cycles 2.00E6 to 1.00E7 cycles
DC Rated for DC Operation; 3VDC; 6VDC; 12VDC; 24VDC; 1.7- 137 VDC
View Details
RD Series Open Frame Solenoid - Model RD-A628 - GEEPLUS Inc.
Specs
Life Cycles 5.00E6 cycles
DC Rated for DC Operation; 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature)
Continuous Duty Rated for Continuous Duty
View Details
RD Series Open Frame Solenoid - Model RD-A520 - GEEPLUS Inc.
Specs
Life Cycles 5.00E6 cycles
DC Rated for DC Operation; 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature)
Continuous Duty Rated for Continuous Duty
View Details
Single Coil Latching Solenoid - Model SH1LC/F-1140 - GEEPLUS Inc.
Specs
Life Cycles 5.00E6 cycles
DC Rated for DC Operation; 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature)
Continuous Duty Rated for Continuous Duty
View Details