GEEPLUS Inc. Tubular Solenoid 170-L

Description
Tubular solenoids provide a fairly flat force stroke characteristics due to their tubular shape and their plunger geometry; they are well suited for applications asking for long strokes but not highest forces. The most important characteristics of our Tubular Solenoids are: stroke up to 30mm (depending on type) optimized for long strokes holding force up to 80N (in endposition, energized) high life time: up to >30 million cycles pull and push versions custom versions available, including latching types (permanent magnet)
Request a Quote Datasheet
Description
Tubular solenoids provide a fairly flat force stroke characteristics due to their tubular shape and their plunger geometry; they are well suited for applications asking for long strokes but not highest forces. The most important characteristics of our Tubular Solenoids are: stroke up to 30mm (depending on type) optimized for long strokes holding force up to 80N (in endposition, energized) high life time: up to >30 million cycles pull and push versions custom versions available, including latching types (permanent magnet)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tubular Solenoid - 170-L - GEEPLUS Inc.
Greer, SC, United States
Tubular Solenoid
170-L
Tubular Solenoid 170-L
Tubular solenoids provide a fairly flat force stroke characteristics due to their tubular shape and their plunger geometry; they are well suited for applications asking for long strokes but not highest forces. The most important characteristics of our Tubular Solenoids are: stroke up to 30mm (depending on type) optimized for long strokes holding force up to 80N (in endposition, energized) high life time: up to >30 million cycles pull and push versions custom versions available, including latching types (permanent magnet)

Tubular solenoids provide a fairly flat force stroke characteristics due to their tubular shape and their plunger geometry; they are well suited for applications asking for long strokes but not highest forces.

The most important characteristics of our Tubular Solenoids are:

  • stroke up to 30mm (depending on type)
  • optimized for long strokes
  • holding force up to 80N (in endposition, energized)
  • high life time: up to >30 million cycles
  • pull and push versions
  • custom versions available, including latching types (permanent magnet)
Supplier's Site Datasheet

Technical Specifications

  GEEPLUS Inc.
Product Category Linear Solenoids
Product Number 170-L
Product Name Tubular Solenoid
Maximum Stroke 12 mm (0.4724 inch)
Life Cycles 2.00E6 to 1.00E7 cycles
DC Rated for DC Operation; 3.4- 293 VDC
Continuous Duty Rated for Continuous Duty
Power Rating 9 to 45 DC watts or AC VA
Unlock Full Specs
to access all available technical data

Similar Products

Small Push-Pull Solenoid - Size 300C - GEEPLUS Inc.
Specs
Maximum Stroke 5 mm (0.1969 inch)
Life Cycles 5.00E6 cycles
DC Rated for DC Operation; 3VDC; 6VDC; 12VDC
View Details
Tubular Solenoid - 190-L - GEEPLUS Inc.
Specs
Maximum Stroke 13 mm (0.5118 inch)
Life Cycles 2.00E6 to 1.00E7 cycles
DC Rated for DC Operation; 3.4- 362 VDC
View Details
Tubular Solenoid - 170-H - GEEPLUS Inc.
Specs
Maximum Stroke 12 mm (0.4724 inch)
Life Cycles 2.00E6 to 1.00E7 cycles
DC Rated for DC Operation; 3.4- 293 VDC
View Details
TO Series Open Frame Solenoid - Model TO-0626 - GEEPLUS Inc.
Specs
Life Cycles 5.00E6 cycles
DC Rated for DC Operation; 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature)
Continuous Duty Rated for Continuous Duty
View Details