Chengdu Fuyu Technology Co., Ltd Linear XY Table--Ball Screw/2 Axis/Dustproof FSL80XY-X

Description
[Technical Feature] FSL80 linear guide, fully sealed structure, body width 80mm, it is designed for dustproof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch,small compression,hard object collision without deformation, oleic acid resistance, high temperature resistance, long service life. [Range of Application] It can be used in combination with single or multiple axes. It is easy to match the required workpieces in various industries and it becomes a simple and practical mechanical arm. It is mainly used in dust free workshops or special fields such as electronics and medical equipment, such as film, Discount, IC printing, CCD online testing, solder automation equipment. Series: FSL80 Stroke Range: 100mm~1500mm Position Accuracy: 0.05mm Max Speed: 300mm/s Max Load: 60kg Ball Screw: G1610
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear XY Table--Ball Screw/2 Axis/Dustproof - FSL80XY-X - Chengdu Fuyu Technology Co., Ltd
Chengdu, China
Linear XY Table--Ball Screw/2 Axis/Dustproof
FSL80XY-X
Linear XY Table--Ball Screw/2 Axis/Dustproof FSL80XY-X
[Technical Feature] FSL80 linear guide, fully sealed structure, body width 80mm, it is designed for dustproof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch,small compression,hard object collision without deformation, oleic acid resistance, high temperature resistance, long service life. [Range of Application] It can be used in combination with single or multiple axes. It is easy to match the required workpieces in various industries and it becomes a simple and practical mechanical arm. It is mainly used in dust free workshops or special fields such as electronics and medical equipment, such as film, Discount, IC printing, CCD online testing, solder automation equipment. Series: FSL80 Stroke Range: 100mm~1500mm Position Accuracy: 0.05mm Max Speed: 300mm/s Max Load: 60kg Ball Screw: G1610

[Technical Feature]

FSL80 linear guide, fully sealed structure, body width 80mm, it is designed for dustproof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch,small compression,hard object collision without deformation, oleic acid resistance, high temperature resistance, long service life.

[Range of Application]

It can be used in combination with single or multiple axes. It is easy to match the required workpieces in various industries and it becomes a simple and practical mechanical arm. It is mainly used in dust free workshops or special fields such as electronics and medical equipment, such as film, Discount, IC printing, CCD online testing, solder automation equipment.


  • Series: FSL80
  • Stroke Range: 100mm~1500mm
  • Position Accuracy: 0.05mm
  • Max Speed: 300mm/s
  • Max Load: 60kg
  • Ball Screw: G1610
Supplier's Site Datasheet

Technical Specifications

  Chengdu Fuyu Technology Co., Ltd
Product Category Robots
Product Number FSL80XY-X
Product Name Linear XY Table--Ball Screw/2 Axis/Dustproof
Robot Type Cartesian; Collaborative / Cobot; Gantry (optional feature); Swing Arm Robot (optional feature); (Robot System)
Drive System Electric
Industry / Application Robotic Assembly; Automotive Testing; Metal Removal (e.g., Cutting, Deburring, Drilling); Dispensing (e.g., Gluing, Sealing, Filling); Inspection Robot; Laser Processing Robot;  Material Handling (e.g., Loading/Unloading, Palletizing); Machine Tending Robot; Packaging Robot; Medical / Pharmaceutical; Painting / Coating Robot; Security / Military Robot (optional feature); Sprue Picker; Robotic Welding
# of Axes 3 to 1 #
Load Capacity 20 to 40 kg (44.1 to 88.2 lbs)
Unlock Full Specs
to access all available technical data

Similar Products

Automated Robotic Melt Shop - ARMS® - Inductotherm Group
Specs
Robot Type (Robot System)
Industry / Application Foundry, Melt Shop
Load Capacity 30 to 500 kg (66.15 to 1102 lbs)
View Details
Screw Installation Robot - STICKSCREW® Robotics - PennEngineering®
Specs
Robot Type Swing Arm Robot; (Robot System)
Drive System Electric; Pneumatic
Industry / Application Robotic Assembly; Small Screw Insertion
View Details
Life Science Robotics - MICROLAB® STARlet - Hamilton Company
Specs
Robot Type Cartesian; (Robot System)
Drive System Electric
Industry / Application Dispensing (e.g., Gluing, Sealing, Filling); Pipetting
View Details
Robots - 110020204 - Hernon Manufacturing, Inc.
Hernon Manufacturing, Inc.
Specs
Robot Type Gantry
View Details