M.H. Rhodes/Cramer Company Datasheets for Electromechanical Timers
Electromechanical timers are used to start or stop a machine or other device at preset or delayed intervals. They consist of both electrical and mechanical components, and often feature an electric motor that drives one or more gears. They typically accept electric or electronic inputs to operate a mechanical output such as rotating wheels or knobs.
Electromechanical Timers: Learn more
| Product Name | Notes |
|---|---|
| The Cramer line of ETI's are used to record the amount of "on-time" operation for industrial and commercial grade equipment. Resettable and Non-Resettable versions are available either in round or... | |
| The Cramer 637 Series AC Quartz Hour Meters sustain an operating voltage range of 90-264 VAC, 50/60Hz and are offered in standard industry housing of two-screw or clip rectangular and... | |
| The Cramer 638 Series DC Meters sustain an operating voltage range of 10-80 VDC and are offered in standard industry housing of two-screw/clip rectangular and three-screw round mounting options. 100%... | |
| The Cramer line of Motorized Cycle Timers are used to control multiple timing related functions in machinery or appliances. Single and Multi-Cam Cycle Timers available. Factory pre-set or field adjustable... | |
| The MARKTIME® 24 Series line of mechanical interval time switches is a reliable and accurate time control for automatically turning a circuit “off” or “on” at the end of a... | |
| The MARKTIME® 70 AB Series Wall Box Time Switch is a heavy duty 28 amp time switch available in either SPDT or DPST switch configuration. Specifically designed for handling exceptionally... | |
| The MARKTIME® 70 Series Panel Mount Time Switch is a heavy duty 20 amp time switch available in either SPST, SPDT or DPST switch configuration, in a variety of panel... | |
| The MarkTime® 93 Series Wall Box Time Switch is a complete line of spring wound, manually set time switches for the control of electrical circuits of up to 20 amps... | |
| The MARKTIME® 93P Series Panel Mount Time Switch is a heavy duty 20 amp time switch available in either SPST, SPDT or DPST switch configurations with front center stud mounting. |