The MARKTIME® 24 Series line of mechanical interval time switches is a reliable and accurate time control for automatically turning a circuit “off” or “on” at the end of a pre-set time period. The 24 Series is engineered for dependable operation in most applications and provides a cost-effective time switch solution for demanding timing requirements.
Appliances:
| M.H. Rhodes/Cramer Company | |
|---|---|
| Product Category | Electromechanical Timers |
| Product Number | Model 2430NCS-02B |
| Product Name | MARKTIME® 24 Series |
| Operating Temperature | -25 to 257 F (-32 to 125 C) |
| Instrument Type | Timer |
| Technology | Electromechanical |
| Number of Functions | Single |
| Direction | Down Count |