M.H. Rhodes/Cramer Company MARKTIME® 70 AB Series Model 74112AB

Description
The MARKTIME® 70 AB Series Wall Box Time Switch is a heavy duty 28 amp time switch available in either SPDT or DPST switch configuration. Specifically designed for handling exceptionally high current loads, the 70 AB Series fits into a standard NEMA double gang wall box and provides the highest amperage rating of any wall box time switch. Application: Specifically engineered for demanding applications that require high amperage loads while remaining easy to install and operate such as: pool, spa, and sauna in the home and industry track, fluorescent and incandescent lighting heating and heavy duty blower control heavy industrial machinery
Datasheet
Description
The MARKTIME® 70 AB Series Wall Box Time Switch is a heavy duty 28 amp time switch available in either SPDT or DPST switch configuration. Specifically designed for handling exceptionally high current loads, the 70 AB Series fits into a standard NEMA double gang wall box and provides the highest amperage rating of any wall box time switch. Application: Specifically engineered for demanding applications that require high amperage loads while remaining easy to install and operate such as: pool, spa, and sauna in the home and industry track, fluorescent and incandescent lighting heating and heavy duty blower control heavy industrial machinery
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MARKTIME® 70 AB Series - Model 74112AB - M.H. Rhodes/Cramer Company
South Windsor, CT, USA
MARKTIME® 70 AB Series
Model 74112AB
MARKTIME® 70 AB Series Model 74112AB
The MARKTIME® 70 AB Series Wall Box Time Switch is a heavy duty 28 amp time switch available in either SPDT or DPST switch configuration. Specifically designed for handling exceptionally high current loads, the 70 AB Series fits into a standard NEMA double gang wall box and provides the highest amperage rating of any wall box time switch. Application: Specifically engineered for demanding applications that require high amperage loads while remaining easy to install and operate such as: pool, spa, and sauna in the home and industry track, fluorescent and incandescent lighting heating and heavy duty blower control heavy industrial machinery

The MARKTIME® 70 AB Series Wall Box Time Switch is a heavy duty 28 amp time switch available in either SPDT or DPST switch configuration. Specifically designed for handling exceptionally high current loads, the 70 AB Series fits into a standard NEMA double gang wall box and provides the highest amperage rating of any wall box time switch.

Application: Specifically engineered for demanding applications that require high amperage loads while remaining easy to install and operate such as:

  • pool, spa, and sauna in the home and industry
  • track, fluorescent and incandescent lighting
  • heating and heavy duty blower control
  • heavy industrial machinery
Datasheet

Technical Specifications

  M.H. Rhodes/Cramer Company
Product Category Electromechanical Timers
Product Number Model 74112AB
Product Name MARKTIME® 70 AB Series
Instrument Type Timer
Technology Electromechanical
Number of Functions Single
Direction Down Count
Functions Interval Delay Timer
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic timer - VZB-3-1/4 - Festo Corporation
Specs
Instrument Type Timer
Technology Electromechanical
Functions Controller
View Details
Type 14.01 - Staircase timer - 140182300000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electromechanical
Length (Depth) 0.6890 inch (17.5 mm)
View Details
Time Switches - 101000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electromechanical
Number of Input Channels 1
View Details
8 Digit Self Powered LCD Electronic Timer - 7511 - Trumeter Company, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Instrument Type Timer
Technology Electronic
View Details
3 suppliers