Minerallac Company Rigid/EMT Conduit Plug/Cap 90066

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Plug/Cap - 90066 - Minerallac Company
Hampshire, IL, USA
Rigid/EMT Conduit Plug/Cap
90066
Rigid/EMT Conduit Plug/Cap 90066
3-PIECE, SCREW/BAR TYPE STAMPED STEEL MATERIAL ELECTRICAL BOX USED ON 3-1/2 INCH TRADE SIZE SHAPE CIRCULAR FINISH ZINC PLATED/PRE-GALVANIZE D COLOR SILVER PACKAGING QUANTITY 10
  • 3-PIECE, SCREW/BAR TYPE
  • STAMPED STEEL MATERIAL
  • ELECTRICAL BOX USED ON
  • 3-1/2 INCH TRADE SIZE
  • SHAPE CIRCULAR
  • FINISH ZINC PLATED/PRE-GALVANIZED
  • COLOR SILVER
  • PACKAGING QUANTITY 10
Datasheet
Rigid/EMT Conduit Plug/Cap - 90066 - Minerallac Company
Hampshire, IL, USA
Rigid/EMT Conduit Plug/Cap
90066
Rigid/EMT Conduit Plug/Cap 90066
3-PIECE, SCREW/BAR TYPE STAMPED STEEL MATERIAL ELECTRICAL BOX USED ON 3-1/2 INCH TRADE SIZE SHAPE CIRCULAR FINISH ZINC PLATED/PRE-GALVANIZE D COLOR SILVER PACKAGING QUANTITY 10
  • 3-PIECE, SCREW/BAR TYPE
  • STAMPED STEEL MATERIAL
  • ELECTRICAL BOX USED ON
  • 3-1/2 INCH TRADE SIZE
  • SHAPE CIRCULAR
  • FINISH ZINC PLATED/PRE-GALVANIZED
  • COLOR SILVER
  • PACKAGING QUANTITY 10
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number 90066
Product Name Rigid/EMT Conduit Plug/Cap
Fitting Type Cap; Plug
Unlock Full Specs
to access all available technical data

Similar Products

 - 8726189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Cap; Rubber End Cap
Size 1.1 inch (28 mm)
Material Thermoplastic Elastomer
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
PMA Cable Protection - PMA-CO-FIX TN - igusĀ® inc.
Specs
Fitting Type Split Nut
View Details
Liquidtight Flexible Nonmetallic Conduit (LFNC) - NMLT21 - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Nylon
View Details