PMA-CO-FIX TN
These split connectors are suitable for repairs or where cable protection systems are installed after wiring has taken place in the machine building and installation industry. Further, these products will be used increasingly in the vehicle building and building construction.
Temperature range: -22°F to +212°F (-30 °C to +100 °C), or a short time up to +266°F (+130°C)
Features: specially formulated polyamide, IP50, self-extinguishing, free of halogen, cadmium and phosphor, very good impact strength
igus® inc. | |
---|---|
Product Category | Conduit Fittings |
Product Number | PMA-CO-FIX TN |
Product Name | PMA Cable Protection |
Fitting Type | Split Nut |