Minerallac Company Rigid/EMT Conduit Bushing 95096

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - 95096 - Minerallac Company
Hampshire, IL, USA
Rigid/EMT Conduit Bushing
95096
Rigid/EMT Conduit Bushing 95096
LOCKING FINGER SNAP TYPE NYLON MATERIAL 1.25 INCH ELECTRICAL/TELECOMMU NICATION CABLES, TUBING, HOSE, ROPE/UTILITY LINES USED ON 25 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE WIDTH 1.25 INCH COLOR BLACK PUSH BACK FORCE 35 LB
  • LOCKING FINGER SNAP TYPE
  • NYLON MATERIAL
  • 1.25 INCH
  • ELECTRICAL/TELECOMMUNICATION CABLES, TUBING, HOSE, ROPE/UTILITY LINES USED ON
  • 25 STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • WIDTH 1.25 INCH
  • COLOR BLACK
  • PUSH BACK FORCE 35 LB
Datasheet
Rigid/EMT Conduit Bushing - 95096 - Minerallac Company
Hampshire, IL, USA
Rigid/EMT Conduit Bushing
95096
Rigid/EMT Conduit Bushing 95096
LOCKING FINGER SNAP TYPE NYLON MATERIAL 1.25 INCH ELECTRICAL/TELECOMMU NICATION CABLES, TUBING, HOSE, ROPE/UTILITY LINES USED ON 25 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE WIDTH 1.25 INCH COLOR BLACK PUSH BACK FORCE 35 LB
  • LOCKING FINGER SNAP TYPE
  • NYLON MATERIAL
  • 1.25 INCH
  • ELECTRICAL/TELECOMMUNICATION CABLES, TUBING, HOSE, ROPE/UTILITY LINES USED ON
  • 25 STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • WIDTH 1.25 INCH
  • COLOR BLACK
  • PUSH BACK FORCE 35 LB
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number 95096
Product Name Rigid/EMT Conduit Bushing
Fitting Type Conduit Bushing
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
 - 1240064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External Thread Fitting
Size 1.57 inch (40 mm)
Material Stainless
View Details
PMAFIX Connectors - PMAFIX VBD - igusĀ® inc.
Specs
Fitting Type Elbow
Conduit Type Electrical Nonmetallic Tubing
View Details