Anamet Electrical, Inc. Steel Sealtite Fittings 7STR50B

Suppliers

Company
Product
Description
Supplier Links
Steel Sealtite Fittings - 7STR50B - Anamet Electrical, Inc.
Mattoon, IL, USA
Steel Sealtite Fittings
7STR50B
Steel Sealtite Fittings 7STR50B
Construction • Zinc plated steel fitting, has a five piece construction consisting of a gland nut, sealing ring, high tensile grounding ferrule, insulated throat, and body. • Included sealing ring and galvanized steel lock nut provides a means for connecting the fitting to boxes. • Corrosion resistant, protects from moisture and oils. Installation • Fitting is ideal for use with standard liquid-tight conduit to allow easy installation. IP 66/67 Rated when installed with approved more

Construction

• Zinc plated steel fitting, has a five piece construction consisting of a gland nut, sealing ring, high tensile grounding ferrule, insulated throat, and body.

• Included sealing ring and galvanized steel lock nut provides a means for connecting the fitting to boxes.

• Corrosion resistant, protects from moisture and oils.

Installation

• Fitting is ideal for use with standard liquid-tight conduit to allow easy installation. IP 66/67 Rated when installed with approved more

Supplier's Site

Technical Specifications

  Anamet Electrical, Inc.
Product Category Conduit Fittings
Product Number 7STR50B
Product Name Steel Sealtite Fittings
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Liquidtight Flexible Nonmetallic Conduit (LFNC) - NMLT10 - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Nylon
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
 - 1240078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° Elbow
Size 0.6299 inch (16 mm)
View Details