Strongwell Corporation Datasheets for Stair Treads and Nosings

Stair treads and nosings are stair and staircase components that provide wear resistance, corrosion resistance, structural, and anti-slip functionality.
Stair Treads and Nosings: Learn more

Product Name Notes
DURADEK® is a standard pultruded fiberglass grating product stocked by distributors nationwide. It is available with individual bearing bars in either 1″ or 1-1/2″ “I” shapes or a 2″ “T”
DURAGRATE® molded fiberglass grating is the chemical resistant flooring choice for many industrial applications. The high resin content provides excellent corrosion resistance and requires very little maintenance. Features of DURAGRATE®
DURATREAD™ molded fiberglass stair tread covers provide an easy, cost-effective way to increase the safety of stairways. The covers feature a gritted surface and are intended for installation over concrete,...