Steril-Aire, Inc. Datasheets for UV Disinfection and UVGI Sanitization Systems

UV disinfection and UVGI sanitization systems use ultraviolet germicidal irradiation (UVGI) to sanitize air, water, transparent materials, or surfaces.
UV Disinfection and UVGI Sanitization Systems: Learn more

Product Name Notes
DE Series UVC Emitters · For built-up AHU’s in all commercial & industrial applications · Double-ended fixtures are mounted internally and fitted end-to-end to fit any size coil · Available...
RIDS (Remedial In-Room Decontamination System) · For remedial surface decontamination of mold, bacteria & viruses · Ideal for large-scale decontamination in residential and commercial applications · Includes 10 lamps ·
SE Series UVC Emitters · For interior installed fan coils, heat pumps, unit ventilator, packaged AHU’s, terminal units and ductwork · Available in 12, 16, 20, 24, 30, 36, 42...
SEN Series UVC Emitters · For exterior units including rooftop units, AHUs, heat pumps, fan coils, packaged terminal units and ducts · NEMA 4X rated · Available in 12, 16,...
Shatter Resistant Sleeved Emitters · For use in food, beverage, life science and transport applications · Ensures the highest level of protection for critical application requiring containment of glass fragments...
Steril-Zone Room Air Purifier · For use in offices, homes, clinics, waiting rooms, day care, senior facilities · Includes high-efficiency pleated filter, activated carbon filter & UVC lamp · Available...
SteriLight I (RSE1) · For interior residential and light commercial applications · Available in 16, 20, 24 inch lamp lengths · Universal power supply 115-277 V, 50/60 Hz
SteriLight II (RSE 2) · For residential and light commercial applications · Two Emitters per fixture designed for “A”, “N” and “W” style coils · Available in 16, 20, 24...
SterilWand · For surface decontamination in labs, cleanrooms, hospitals, food processing, clinics, kennels, institutional, residential and commercial applications · Ideal for residential and commercial mold remediation · Portable, hand-held device...
UVC Kit For Air Handlers · For indoor air handlers with coils up to 84 inches with dual access, fan coils, packaged systems, heat pumps and unit ventilator systems ·
UVC Kit for Unitary Air Conditioners · For air conditioners below 5 tons, splits, mini-splits, fan coils, packaged terminal units · Available in 7.5, 10, 16, 20, 24 inch lamp...