Proto® Industrial Tools Drive Adapter J7121

Description
PIN LOCK TYPE FORGED STEEL MATERIAL BLACK OXIDE FINISH 2-3/4 INCH OVERALL LENGTH 7/16 INCH DRIVE END SIZE HEX DRIVE END STYLE 1/2 INCH LOCK END SIZE SQUARE LOCK END STYLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Adapter - J7121 - Proto® Industrial Tools
New Britain, CT, USA
Drive Adapter
J7121
Drive Adapter J7121
PIN LOCK TYPE FORGED STEEL MATERIAL BLACK OXIDE FINISH 2-3/4 INCH OVERALL LENGTH 7/16 INCH DRIVE END SIZE HEX DRIVE END STYLE 1/2 INCH LOCK END SIZE SQUARE LOCK END STYLE
  • PIN LOCK TYPE
  • FORGED STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 2-3/4 INCH OVERALL LENGTH
  • 7/16 INCH DRIVE END SIZE
  • HEX DRIVE END STYLE
  • 1/2 INCH LOCK END SIZE
  • SQUARE LOCK END STYLE
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number J7121
Product Name Drive Adapter
Product Type Socket Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 516 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
 - 1230715 - RS Components, Ltd.
RS Components, Ltd.
Specs
SAE or Metric Metric Only
Metric Size 28 mm
Number of Points 12
View Details
Hexagon Socket (with Screw Holding Function) - SKCK-8-6.35 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 8 mm
View Details
Drive Socket - 65605 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Type Individual Socket
SAE Size 0.3438 inch
Number of Points 6
View Details