Mountz, Inc. 1 in. Drive 2 7/8 in. 6-Point Impact Socket 271710

Description
Since a damaged or misproduced socket can throw off your wrench or break and harm an employee, choosing the right socket manufacturer can improve your process control and productivity. Mountz sockets are manufactured from high-grade alloys to stand up to heavy use. Using these tools lowers your replacement costs and keeps your workers safe. Produced to exacting standards, Mountz sockets align crisply into place, making sure your tools work precisely the way you want.

Suppliers

Company
Product
Description
Supplier Links
1 in. Drive 2 7/8 in. 6-Point Impact Socket - 271710 - Mountz, Inc.
San Jose, CA, United States
1 in. Drive 2 7/8 in. 6-Point Impact Socket
271710
1 in. Drive 2 7/8 in. 6-Point Impact Socket 271710
Since a damaged or misproduced socket can throw off your wrench or break and harm an employee, choosing the right socket manufacturer can improve your process control and productivity. Mountz sockets are manufactured from high-grade alloys to stand up to heavy use. Using these tools lowers your replacement costs and keeps your workers safe. Produced to exacting standards, Mountz sockets align crisply into place, making sure your tools work precisely the way you want.

Since a damaged or misproduced socket can throw off your wrench or break and harm an employee, choosing the right socket manufacturer can improve your process control and productivity. Mountz sockets are manufactured from high-grade alloys to stand up to heavy use. Using these tools lowers your replacement costs and keeps your workers safe. Produced to exacting standards, Mountz sockets align crisply into place, making sure your tools work precisely the way you want.

Supplier's Site

Technical Specifications

  Mountz, Inc.
Product Category Drive Sockets and Adapters
Product Number 271710
Product Name 1 in. Drive 2 7/8 in. 6-Point Impact Socket
Product Type Individual Socket
SAE or Metric SAE Only
Product Features Impact Socket
Unlock Full Specs
to access all available technical data

Similar Products

 - 1370921 - RS Components, Ltd.
RS Components, Ltd.
Specs
SAE or Metric Metric Only
Product Features Impact Socket
Metric Size 22 mm
View Details
Stripped Hex Head Screws/bolts Removal Sockets - SKEK-7-6.35 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 7 mm
View Details
Valve Key Socket Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Drive Socket - 65916 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Type Individual Socket
Metric Size 16 mm
Number of Points 6
View Details