Dupont Water Solutions AMBERLITE™ Ion Exchange Resin XAD™16N

Description
Ion exchange (IX) resins are polymers that are capable of exchanging ions with ions in a solution that is passed through them.
Description
Ion exchange (IX) resins are polymers that are capable of exchanging ions with ions in a solution that is passed through them.

Suppliers

Company
Product
Description
Supplier Links
AMBERLITE™ Ion Exchange Resin - XAD™16N - Dupont Water Solutions
Edina, MN, United States
AMBERLITE™ Ion Exchange Resin
XAD™16N
AMBERLITE™ Ion Exchange Resin XAD™16N
Ion exchange (IX) resins are polymers that are capable of exchanging ions with ions in a solution that is passed through them.

Ion exchange (IX) resins are polymers that are capable of exchanging ions with ions in a solution that is passed through them.

Supplier's Site

Technical Specifications

  Dupont Water Solutions
Product Category Filter Media
Product Number XAD™16N
Product Name AMBERLITE™ Ion Exchange Resin
Application / Industry Medical
Unlock Full Specs
to access all available technical data

Similar Products

JF Series In-Line Gas Filters | High Purity High Precision High Flow Semiconductor Gas Filter Gas Filtration & Purification -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Filtration Product Gas
Filtration Grade 5.00 µm (0.1969 mils)
Maximum Pressure 2988 psi (2103 m H2O)
View Details
Expanded Polymer Filter Media and Support - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Application / Industry Hydrocarbon; Medical; Semiconductor
Filter Medium Material Nylon (optional feature); PTFE (optional feature); Polysulfone (optional feature); PTFE (PFOA-free), PEEK, Nylons
View Details
O&W Repellency Glass Fiber Filter Media (OWFG) - HBY-OWGF-9 - Harbory Filtration
Specs
Type ASHRAE EN 779
Filter Medium Material Glass Fiber
View Details