• NIST Traceable
• Blue Spirit
• Non-Mercury
• Temperature of Standardization 60°F/60°F
• Wax Paraffin and Steel Shot
• Individually Serialized
These thermo-hydrometers feature non-mercury performance liquid and conform to the accuracy requirements for ASTM thermo-hydrometers. Each thermo-hydrometer is calibrated in a triple accredited ISO/IEC 17025:2005, A2LA accredited laboratory against equipment whose calibration is traceable to NIST. Individually packaged with a multi-language Statement of Accuracy indicating accuracy traceable to NIST. Made in the USA.
Cole-Parmer | |
---|---|
Product Category | Density and Specific Gravity Instruments |
Product Number | GO-08299-75 |
Product Name | B618230000 - H-B Instrument Hydrometer, <emdash>1 to 11<deg> API, Plain Form |