Sigma-Aldrich Datasheets for Beakers

Beakers are simple containers, usually cylindrical with flat bottoms and a lip for pouring, used for stirring, mixing, measuring, and heating liquids in a laboratory.
Beakers: Learn more

Product Name Notes
Blue scale, space-saving stackable design, has spout & beaded rim
Bright blue, beaker has durable color matte finish, has graduated scale
Chemically resistant except for molten alkali metal
Cool green, beaker has durable color matte finish, has graduated scale
Durable & translucent PP container, resists acids, bases
Embossed scale, space-saving stackable design, has spout & beaded rim
Graduated beaker with handle, blue scale, ergonomic handle, has spout
Has a spout, extra-large area for marking, uniform wall thickness, low form
Has an upper and lower hose connection on opposite sides, no pouring spout
Has snap on polyethylene lid, container is graduated in mL. and oz.
Heavy duty, graduated beaker
Heavy wall, rectangular handle, graduated in oz. & mL..
Low form, embossed scalespace-saving stackable design, has spout
Low form, excellent thermal & chemical resistance, w/reinforced rim & spout
Main connector parts are made from PTFE
Mellow yellow, beaker has durable color matte finish, has graduated scale
Non-graduated, heavy wall large glass beaker
PFA is unaffected by most chemicals, withstands temps. from -270C to 250C
Raging red, beaker has durable color matte finish, has graduated scale
Stainless steel beaker, without handle
Standard weight, spun SS, with handle
Tall form, has spout for ease of pouring
Translucent polypropylene, low form, silk-screened graduations
Translucent PP w/ 3 dripless spouts, molded graduations. autoclavable
Transparent polymethylpentene, low form, silk-screened graduations
Transparent, has spout & reinforced rim, thick-walled, smooth interior
White, has spout & reinforced rim, thick-walled, smooth interior
With spout, graduated, meets ISO 3819 & DIN 12331 standards, low form
With spout, graduated, meets ISO 3819 & DIN 12331 standards, tall form