Image Supply, Inc. JRT Bathroom Tissue BWK6102

Suppliers

Company
Product
Description
Supplier Links
JRT Bathroom Tissue - BWK6102 - Image Supply, Inc.
Lumberton, NC, USA
JRT Bathroom Tissue
BWK6102
JRT Bathroom Tissue BWK6102
Jumbo JRT Two-Ply Tissue. Embossed white bath tissue. 100% recycled content. Contains 65% post-consumer content; 35% pre-consumer waste fiber. Meets or exceeds EPA guidelines. 3.625-in. wide; 3.3-in. core. 12-in. 2,000 6 CS

Jumbo JRT Two-Ply Tissue. Embossed white bath tissue. 100% recycled content. Contains 65% post-consumer content; 35% pre-consumer waste fiber. Meets or exceeds EPA guidelines. 3.625-in. wide; 3.3-in. core. 12-in. 2,000 6

CS

Supplier's Site

Technical Specifications

  Image Supply, Inc.
Product Category Wipes and Wipers
Product Number BWK6102
Product Name JRT Bathroom Tissue
Views / General Types Wipe or Swab
Unlock Full Specs
to access all available technical data

Similar Products

Tork Paper Wiper Plus, 1/4 Fold - 430150A - Tork
Specs
Views / General Types Wipe or Swab
Material Paper / Cellulosic
Length 20.12 inch (511 mm)
View Details
 - 1116111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab
Length 7.68 inch (195 mm)
Width / OD 9.25 inch (235 mm)
View Details
PIG® PR40 All-Purpose Wipers - WIP231 - New Pig Corporation
Specs
Views / General Types Wipe or Swab
Material Cellulose w/ Adhesive Binder
Length 16 inch (406 mm)
View Details
Engineering Cleaning Wipes - ECW - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Views / General Types Wipe or Swab
Material Cloth
Industry Applications General cleaning and drying of all surfaces
View Details