Chroma Technology Corp. Datasheets for UV Filters
Ultraviolet (UV) filters are optical filters which can be used to filter light in the ultraviolet part of the spectrum.
UV Filters: Learn more
| Product Name | Notes |
|---|---|
| Our Sputtered Single Band Laser filter sets employ the same high-transmission, high-durability coatings as our other ET sets. These sets reflect a single wavelength range and consist of longpass transmission... | |
| Type: Dichroic Beamsplitter Coating: Sputter/Hard Coated Available Thickness: | |
| Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 365nm Bandwidth (FWHM): 20nm | |
| Coating: Sputter/Hard Coated | |
| Microscopes: Filter cube mounting options are available when adding to cart. Listed price applies to sizes up to either 25mm diameter or 26x38mm, in 1mm thickness, to fit standard... |