Chroma Technology Corp. Widefield Microscopy Neutral Density Filters ND 1.3 B - 5% Trans

Description
Coating: Sputter/Hard Coated
Description
Coating: Sputter/Hard Coated

Suppliers

Company
Product
Description
Supplier Links
Widefield Microscopy Neutral Density Filters - ND 1.3 B - 5% Trans - Chroma Technology Corp.
Bellows Falls, VT, USA
Widefield Microscopy Neutral Density Filters
ND 1.3 B - 5% Trans
Widefield Microscopy Neutral Density Filters ND 1.3 B - 5% Trans
Coating: Sputter/Hard Coated
  • Coating: Sputter/Hard Coated
Supplier's Site

Technical Specifications

  Chroma Technology Corp.
Product Category UV Filters
Product Number ND 1.3 B - 5% Trans
Product Name Widefield Microscopy Neutral Density Filters
Filter Type Neutral Density Filters
Unlock Full Specs
to access all available technical data

Similar Products

Colored Glass Filters -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Filter Type Color Filters; Bandpass / Interference Filters; Broadband, Long-wave
Filter Shape Circular; Square; Rectangular
Filter Diameter, Side Length, or Rectangular Length 5 to 76.2 mm (0.1969 to 3 inch)
View Details
Bandpass Filters -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Filter Type Bandpass / Interference Filters
Thickness 0.5000 to 6 mm (0.0197 to 0.2362 inch)
Substrate Material BK7 glass; Fused Silica
View Details
Metallic ND Filter, UV Fused Silica, 25.4 mm, 0.4 OD at 632.8 nm - FRQ-ND04 - Newport MKS
Specs
Filter Type Neutral Density Filters
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Thickness 3 mm (0.1181 inch)
View Details
Dielectric Bandpass Filters -  - Thorlabs, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular; Rectangular
Filter Diameter, Side Length, or Rectangular Length 12.5 to 25.4 mm (0.4921 to 1 inch)
View Details