ZT349RDC -- LASER DICHROICS AND POLYCHROICS
Chroma Technology Corp.
Laser Dichroics and Polychroics
ZT349rdc
Description
Type: Dichroic Beamsplitter Coating: Sputter/Hard Coated Available Thickness:
Description
Type: Dichroic Beamsplitter Coating: Sputter/Hard Coated Available Thickness:
Suppliers
Laser Dichroics and Polychroics
ZT349rdc
Type: Dichroic Beamsplitter Coating: Sputter/Hard Coated Available Thickness:
- Type: Dichroic Beamsplitter
- Coating: Sputter/Hard Coated
- Available Thickness:
Supplier's Site
Technical Specifications
|
Product Category
|
UV Filters |
|
Product Number
|
ZT349rdc |
|
Product Name
|
Laser Dichroics and Polychroics |
|
Filter Type
|
Dichroic Filters
|
Unlock Full Specs
to access all available technical data
Similar Products
Filter Type
Color Filters; Bandpass / Interference Filters; Broadband, Long-wave
Filter Shape
Circular; Square; Rectangular
Filter Diameter, Side Length, or Rectangular Length
5 to 76.2 mm (0.1969 to 3 inch)
View Details
Changchun Yutai Optics Co., Ltd.
Filter Type
Short Pass Filters
Thickness
0.5000 to 6 mm (0.0197 to 0.2362 inch)
Substrate Material
BK7 glass; Fused Silica
View Details
Filter Type
Neutral Density Filters
Filter Diameter, Side Length, or Rectangular Length
25.4 mm (1 inch)
Thickness
3 mm (0.1181 inch)
View Details
Filter Type
Bandpass / Interference Filters
Filter Diameter, Side Length, or Rectangular Length
5.08 to 12.7 mm (0.2000 to 0.5000 inch)
Transmission Range
350 to 1100 nm (3500 to 11000 Å)
View Details