Greenlee Textron, Inc. Plier 0151-09FD

Description
HIGH LEVERAGE TYPE VANADIUM STEEL MATERIAL CHROME FINISH 9-3/8 INCH OVERALL LENGTH CUTTING, GRIPPING, FISH TAPE PULLING APPLICATION FORGED PROCESS VINYL HANDLE MATERIAL DIAMOND SERRATED JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE DIPPED GRIP, DOUBLE LAYERED GRIP LENGTH 9 INCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HIGH LEVERAGE TYPE VANADIUM STEEL MATERIAL CHROME FINISH 9-3/8 INCH OVERALL LENGTH CUTTING, GRIPPING, FISH TAPE PULLING APPLICATION FORGED PROCESS VINYL HANDLE MATERIAL DIAMOND SERRATED JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE DIPPED GRIP, DOUBLE LAYERED GRIP LENGTH 9 INCH
  • HIGH LEVERAGE TYPE
  • VANADIUM STEEL MATERIAL
  • CHROME FINISH
  • 9-3/8 INCH OVERALL LENGTH
  • CUTTING, GRIPPING, FISH TAPE PULLING APPLICATION
  • FORGED PROCESS
  • VINYL HANDLE MATERIAL
  • DIAMOND SERRATED JAW TYPE
  • APPLICABLE STANDARD ASME/ANSI
  • HANDLE TYPE DIPPED GRIP, DOUBLE LAYERED
  • GRIP LENGTH 9 INCH
Supplier's Site Datasheet
HIGH LEVERAGE TYPE VANADIUM STEEL MATERIAL CHROME FINISH 9-3/8 INCH OVERALL LENGTH CUTTING, GRIPPING, FISH TAPE PULLING APPLICATION FORGED PROCESS VINYL HANDLE MATERIAL DIAMOND SERRATED JAW TYPE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE DIPPED GRIP, DOUBLE LAYERED GRIP LENGTH 9 INCH
  • HIGH LEVERAGE TYPE
  • VANADIUM STEEL MATERIAL
  • CHROME FINISH
  • 9-3/8 INCH OVERALL LENGTH
  • CUTTING, GRIPPING, FISH TAPE PULLING APPLICATION
  • FORGED PROCESS
  • VINYL HANDLE MATERIAL
  • DIAMOND SERRATED JAW TYPE
  • APPLICABLE STANDARD ASME/ANSI
  • HANDLE TYPE DIPPED GRIP, DOUBLE LAYERED
  • GRIP LENGTH 9 INCH
Supplier's Site Datasheet
Pliers - 0151-09FD-ND - DigiKey
Thief River Falls, MN, United States
Standard Pliers Flat Nose Serrated 9.38" (238.5mm)

Standard Pliers Flat Nose Serrated 9.38" (238.5mm)

Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc. DigiKey
Product Category Pliers Pliers
Product Number 0151-09FD 0151-09FD-ND
Product Name Plier Pliers
Length 9.38 inch (238 mm) 9.38 inch (238 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1366967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type End Cutting
Length 6.3 inch (160 mm)
Jaw Capacity 0.0591 to 0.0984 inch (1.5 to 2.5 mm)
View Details
Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Plier - 0151-08D - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Length 8.5 inch (216 mm)
Features Cutting Edge
View Details
2 suppliers
Pliers for Uncoupling Rectangular Connectors - CPES - Mencom Corporation
Specs
Type Specialty / Other; Uncoupling Plier
View Details