Nordson Medical Datasheets for Sanitary Fittings
Sanitary fittings are designed and constructed for use in food, beverage, medical, pharmaceutical and biological applications where cleanliness and sterility are required.
Sanitary Fittings: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Female luer lug style with 1/4" hex to 10-32 special tapered thread | |
| Female luer lug style with 5/16" hex to 1/4-28 UNF thread, white Nylon | |
| Female luer lug style with 5/16" hex to 1/4-28 UNF thread | |
| Female luer thread style coupler, clear ABS | |
| Female luer thread style with 1/4" hex to 10-32 special tapered thread | |
| Female luer thread style with 5/16" hex to 1/4-28 UNF thread | |
| Female open flow connector, 1/4" (6.4 mm) ID tubing, natural Acetal | |
| Female open flow connector, 3/8" (9.5 mm) ID tubing, natural Acetal | |
| Female open flow panel mount connector, 1/4" (6.4 mm) ID tubing | |
| Female open flow panel mount connector, 3/8" (9.5 mm) ID tubing | |
| Female valved connector, 1/4" (6.4 mm) ID tubing, natural Acetal | |
| Female valved connector, 1/4" (6.4 mm) ID tubing, white Polypropylene | |
| Female valved connector, 3/8" (9.5 mm) ID tubing, natural Acetal | |
| Female valved connector, 3/8" (9.5 mm) ID tubing, white Polypropylene | |
| Female valved panel mount connector, 1/4" (6.4 mm) ID tubing | |
| Female valved panel mount connector, 3/8" (9.6 mm) ID tubing | |
| Male luer coupler | |
| Male luer integral lock ring plug, closed at luer tip, black Nylon | |
| Male luer integral lock ring plug, closed at luer tip, clear polycarbonate | |
| Male luer integral lock ring plug, closed at luer tip, natural Kynar PVDF | |
| Male luer integral lock ring plug, closed at luer tip, red Nylon | |
| Male luer integral lock ring plug, closed at luer tip, white Nylon | |
| Male luer integral lock ring plug, closed at luer tip, yellow Nylon | |
| Male luer integral lock ring plug, closed at luer tip | |
| Male luer integral lock ring to 1/4-28 UNF thread | |
| Male luer integral lock ring to 10-32 special tapered thread, white nylon | |
| Male luer integral lock ring to 10-32 special tapered thread | |
| Male luer Integral lock ring to 200 series barb, 1/16" (1.6 mm) ID tubing | |
| Male luer Integral lock ring to 200 series barb, 1/8" (3.2 mm) ID tubing | |
| Male luer Integral lock ring to 200 series barb, 3/16" (4.8 mm) ID tubing | |
| Male luer Integral lock ring to 200 series barb, 3/32" (2.4 mm) ID tubing | |
| Male luer Integral lock ring to 200 series barb, 5/32" (4.0 mm) ID tubing | |
| Male luer Integral lock ring to 300 series barb, 1/4" (6.4 mm) ID tubing | |
| Male luer integral lock ring to 400 series barb, .170" (4.3 mm) | |
| Male luer Integral lock ring to 400 series barb, 1/16" (1.6 mm) ID tubing | |
| Male luer integral lock ring to 400 series barb, 1/8" (3.2 mm) | |
| Male luer integral lock ring to 400 series barb, 3/16" (4.8 mm) | |
| Male luer Integral lock ring to 400 series barb, 3/32" (2.25 mm) ID tubing | |
| Male luer Integral lock ring to 400 series barb, 3/32" (2.4 mm) ID tubing | |
| Male luer integral lock ring to 400 series barb, 3/32" (2.4 mm) | |
| Male luer Integral lock ring to 500 series barb, 1/16" (1.6 mm) ID tubing | |
| Male luer Integral lock ring to 500 series barb, 1/4" (6.4 mm) ID tubing | |
| Male luer Integral lock ring to 500 series barb, 1/8" (3.2 mm) ID tubing | |
| Male luer Integral lock ring to 500 series barb, 3/16" (4.8 mm) ID tubing | |
| Male luer Integral lock ring to 500 series barb, 3/32" (2.4 mm) ID tubing | |
| Male luer Integral lock ring to 500 series barb, 5/32" (4.0 mm) ID tubing | |
| Male luer integral lock ring vented plug, closed at grip | |
| Male luer plug, closed at tether loop | |
| Male luer plug | |
| Male luer slip coupler, clear Polycarbonate | |
| Male luer slip coupler, natural Kynar PVDF | |
| Male luer slip coupler, natural Polypropylene | |
| Male luer slip coupler, white Nylon | |
| Male luer slip plug, closed at grip | |
| Male luer slip to 200 series barb, 1/16" (1.6 mm) ID tubing, white Nylon | |
| Male luer slip to 200 series barb, 1/16" (1.6 mm) ID tubing | |
| Male luer slip to 200 series barb, 1/8" (3.2 mm) ID tubing, blue Nylon | |
| Male luer slip to 200 series barb, 1/8" (3.2 mm) ID tubing, lace white ABS | |
| Male luer slip to 200 series barb, 1/8" (3.2 mm) ID tubing, red Nylon | |
| Male luer slip to 200 series barb, 1/8" (3.2 mm) ID tubing, white Nylon | |
| Male luer slip to 200 series barb, 1/8" (3.2 mm) ID tubing | |
| Male luer slip to 200 series barb, 3/32" (2.4 mm) ID tubing, blue Nylon | |
| Male luer slip to 200 series barb, 3/32" (2.4 mm) ID tubing, lace white ABS | |
| Male luer slip to 200 series barb, 3/32" (2.4 mm) ID tubing, red Nylon | |
| Male luer slip to 200 series barb, 3/32" (2.4 mm) ID tubing, white Nylon | |
| Male luer slip to 200 series barb, 3/32" (2.4 mm) ID tubing | |
| Male luer slip to 200 series barb, 5/32" (4.0 mm) ID tubing, black Nylon | |
| Male luer slip to 200 series barb, 5/32" (4.0 mm) ID tubing, blue Nylon | |
| Male luer slip to 200 series barb, 5/32" (4.0 mm) ID tubing, lace white ABS | |
| Male luer slip to 200 series barb, 5/32" (4.0 mm) ID tubing, white Nylon | |
| Male luer slip to 200 series barb, 5/32" (4.0 mm) ID tubing | |
| Male luer Slip to 500 series barb, 1/16" (1.6 mm) ID tubing, white Nylon | |
| Male luer slip to 500 series barb, 1/4" (6.4 mm) ID tubing | |
| Male luer slip to 500 series barb, 1/8" (3.2 mm) ID tubing | |
| Male luer slip to 500 series barb, 3/16" (4.8 mm) ID tubing | |
| Male luer Slip to 500 series barb, 3/32" (2.4 mm) ID tubing, white Nylon | |
| Male luer slip to 500 series barb, 3/32" (2.4 mm) ID tubing | |
| Male luer slip to 500 series barb, 5/32" (4.0 mm) ID tubing | |
| Male luer to 500 series barb, 1/16" (1.6 mm) ID tubing | |
| Male luer to 500 series barb, 1/4" (6.4 mm) ID tubing | |
| Male luer to 500 series barb, 1/8" (3.2 mm) ID tubing | |
| Male luer to 500 series barb, 3/16" (4.8 mm) ID tubing | |
| Male luer to 500 series barb, 3/32" (2.4 mm) ID tubing | |
| Male luer to 500 series barb, 5/32" (4.0 mm) ID tubing | |
| Male luer with 1/4" hex to 10-32 special tapered thread | |
| Male luer with 5/16" hex to 1/4-28 UNF thread | |
| Male luer, 1/4-28 UNF thread, 1/8" (3.2 mm) ID tubing | |
| Male luer, 10-32 UNF thread, 1/16" (1.6 mm) ID tubing | |
| Male open flow connector, 1/4" (6.4 mm) ID tubing, natural Acetal | |
| Male open flow connector, 3/8" (9.5 mm) ID tubing, natural Acetal | |
| Male open flow elbow connector, 1/4" (6.4 mm) ID tubing, natural Acetal | |
| Male open flow elbow connector, 3/8" (9.5 mm) ID tubing, natural Acetal | |
| Male open flow panel mount connector, 1/4" (6.4 mm) ID tubing | |
| Male open flow panel mount connector, 3/8" (9.5 mm) ID tubing | |
| Male valved connector, 1/4" (6.4 mm) ID tubing, natural Acetal | |
| Male valved connector, 1/4" (6.4 mm) ID tubing, white Polypropylene | |
| Male valved connector, 3/8" (9.5 mm) ID tubing, natural Acetal | |
| Male valved connector, 3/8" (9.5 mm) ID tubing, white Polypropylene | |
| Male valved panel mount connector, 1/4" (6.4 mm) ID tubing, natural Acetal | |
| Male valved panel mount connector, 3/8" (9.5 mm) ID tubing, natural Acetal | |
| Non-luer connector to 500 series barb, 1/8" (3.2 mm) tubing | |
| Non-luer connector to 500 series barb, 3/16" (4.8 mm) tubing | |
| Rotating male luer lock ring, natural Kynar PVDF | |
| Rotating male luer lock ring, stable Polycarbonate | |
| Rotating male luer lock ring | |
| Sanitary fitting, maxi flange to 600 series barb, 1/2" (12.7 mm) tubing ID | |
| Sanitary fitting, maxi flange to 600 series barb, 3/8" (9.5 mm) tubing ID | |
| Sanitary fitting, Mini flange to 600 series barb, 1/2" (12.7 mm) tubing ID | |
| Sanitary fitting, Mini flange to 600 series barb, 3/8" (9.5 mm) tubing ID |
| << Prev |