Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SANITARY FITTINGS
NORDSON MEDICAL
MLRL007-9 -- MALE LUER: ROTATING LOCK RING
Nordson Medical
Male Luer: Rotating Lock Ring
MLRL007-9
Description
Male luer to 500 series barb, 3/32" (2.4 mm) ID tubing
Datasheet
Description
Male luer to 500 series barb, 3/32" (2.4 mm) ID tubing
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Nordson Medical
Fort Collins, CO, USA
Male Luer: Rotating Lock Ring
MLRL007-9
Male Luer: Rotating Lock Ring
MLRL007-9
Male luer to 500 series barb, 3/32" (2.4 mm) ID tubing
Male luer to 500 series barb, 3/32" (2.4 mm) ID tubing
Datasheet
Technical Specifications
Nordson Medical
Product Category
Sanitary Fittings
Product Number
MLRL007-9
Product Name
Male Luer: Rotating Lock Ring
Fitting Type
Tube Fitting; Adapter Fitting; Luer Lock Fitting
Unlock Full Specs
to access all available technical data
Similar Products
Kuriyama of America, Inc.
Rubber Hose Coupler Tri-Clamp x Short Hose Shank RHAS-SS Series
RHAS-SS400
Specs
Fitting Type
Hose Fitting; Coupling Fitting
Connection Type
Clamp End Connection
Material
Stainless; 316 Stainless Steel
View Details
RS Components, Ltd.
Pneumatic Fittings
1259640
Specs
Fitting Type
Tube Fitting; Pneumatic Fitting
Connection Type
Push-to-Connect
Material
Brass/Bronze; Stainless; Brass
View Details
Caplugs
Y Connectors for Medical Applications
MCN-Y003
Specs
Fitting Type
Hose Fitting; Wye Fitting
View Details
Asahi/America, Inc.
Sanitary Adapter Butt
6360131
Specs
Fitting Type
Pipe Fitting; Adapter Fitting
Material
Polypropylene (PP); Natural Polypropylene (PPn)
English Size
0.750 inch (19.05 mm)
View Details