Nordson Medical Male Luer: Plug MTLP-1

Description
Male luer plug, closed at tether loop
Datasheet
Description
Male luer plug, closed at tether loop
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fort Collins, CO, USA
Male Luer: Plug
MTLP-1
Male Luer: Plug MTLP-1
Male luer plug, closed at tether loop

Male luer plug, closed at tether loop

Datasheet

Technical Specifications

  Nordson Medical
Product Category Sanitary Fittings
Product Number MTLP-1
Product Name Male Luer: Plug
Fitting Type Tube Fitting; Luer Lock Fitting
Unlock Full Specs
to access all available technical data

Similar Products

DBS Series Sanitary Double Bolt Clamp Kit - DBS-KIT - Kuriyama of America, Inc.
Specs
Fitting Type Hose Fitting
Connection Type Clamp End Connection
English Size 1.000 to 4.000 inch (25.4 to 102 mm)
View Details
Specs
Fitting Type Hose Fitting; Wye Fitting
View Details
Reducing Sanitary Tee - 6233585 - Asahi/America, Inc.
Specs
Fitting Type Pipe Fitting; Tee Fitting; Reducer Fitting
Material PVDF
English Size 6.000 inch (152 mm)
View Details
Pneumatic Fittings - 1259629 - RS Components, Ltd.
Specs
Fitting Type Tube Fitting; Pneumatic Fitting
Connection Type Push-to-Connect; Tube - Male English Straight Thread
Material Brass/Bronze; Brass
View Details