Tecnotion Datasheets for Linear Motors

Linear motors generate force only in the direction of travel. They are capable of extremely high speeds, quick acceleration, and accurate positioning.
Linear Motors: Learn more

Product Name Notes
Ironless Unano series designed for when every millimeter matters, these ultra-compact motors deliver reliable, smooth and powerful performance in one of the smallest form factors on the market - 17mm...
The TB motors are heavy duty workhorses that combine high acceleration and speed, submicron positioning accuracy and low power consumption with a superb force density. They excel in applications where...
The TBW series is the water cooled variant of the TB series. It features a fully integrated, highly efficient cooling system which enables the TBW to reach even higher continuous...
The TBWX series features stronger magnet plates than our TBW series, allowing for a compact motor design that takes up less space in your system. The new TBWX iron core...
The TBX series features stronger magnet plates than our TB series, allowing for a compact motor design that takes up less space in your system. The new TBX iron core...
The TD36 series use iron core performance in places you never thought it would not fit. Our miniature motor brings the benefits of iron-core technology to extremely space-restricted designs, ideal...
The TD55 series are built for tight spaces-without sacrificing performance. The TD55 series delivers serious continuous force in a surprisingly compact design. With its low build height, this motor is...
The TD82 series reduces required magnet plate length, optimizing stroke length for greater system efficiency. Engineered for demanding applications that require long stroke lengths and high continuous force, the TD82...
The TL is our most popular iron core motor. It features an extremely low attraction force between the coils and the magnets and stands out for its small size, high...
The TLX series features stronger magnet plates than our TL series, allowing for a compact motor design that takes up less space in your system. The new TLX iron core...
The TM motors, for applications that do not require high forces, it is often more effective to use a smaller and less costly motor. Over the years, the TM series...
The TMX series features stronger magnet plates than the TM series, allowing for a compact motor design that takes up less space in your system. The new TMX iron core...
The UC is our smallest "off the shelf" motor. Weighing in at just a few grams, this versatile, compact and affordable motor is still able to sustain a continuous force...
The UF Series is built specifically to sustain very high continuous forces for its footprint, which is only marginally larger than that of the UC. It is exceptionally suited for...
The UL ironless motors are available in various configurations that can easily be adapted to any application specific requirement. Because of their high speed, positioning accuracy, zero cogging and attraction...
The ULV coils are the medium-size series in the high-end vacuum-rated linear motor series. They are commonly used for applications demanding peak force or low heat output. Such as in...
The UM ironless motors stand out for their extremely high speed and exceptional thermal characteristics which are the result of our unique production techniques. Being an ironless design the motor...
The UMV coils are the smallest coils in the vacuum-rated linear motor series. Specifically suitable for low loads and tight spaces because of the short length. This motor is ideal...
The UXA is the economical alternative to the UXX. It's slightly less powerful, but makes up for this with a smaller footprint and an attractive price tag. The UXX is...
The UXX is the most powerful standard ironless motor Tecnotion has to offer. With no cogging and zero attraction force between the Coil Unit and the magnets. It is ideal...
The UXXV coils are the most powerful and efficient coil in the vacuum-rated linear motor series. The UXXV series is ideal for heavy-duty applications which demand ultra-precision and maximum force...