Tecnotion Datasheets for AC Motors

AC motors include single, multiphase, universal, induction, synchronous, and gear motors. They also include servomotors.
AC Motors: Learn more

Product Name Notes
The QMT-HA 385 series redefines what's possible in the same stator size. Delivering up to 41% more performance, it upgrades your machine with minimal mechanical impact. The HA series distinguished...
The QMT-HA 485 with it's unmatched performance, is Tecnotion's largest high-torque motor. It enables more accuracy or increases machine productivity. The largest QMT-HA 485 series sets the new benchmark, delivering...
The QMT-LA 230 series is designed for seamless integration - whether in existing systems or new setups. Its aluminum housing keeps weight low, boosting dynamics in rotary tables, trunnion tables,...
The QMT-LA 310 series is one of the most widely used motor series because it is suitable for many applications, from cutting and grinding to metrology and indexing tables. Its...
The QMT-LA 385 delivers up to 15% more performance in both continuous torque and efficiency, without changing the mounting interface. It raises the standard for torque density in its class.
The QMT-LA 485 boosts both continuous torque and efficiency by up to 15%, all while keeping the same mounting interface. Thanks to its aluminum housing, this powerhouse is lighter than...
The QTL 210 series provides more torque than the smaller QTR series. The QTL 210 is the smallest of the QTL range and is available in three heights, 65, 85...
The QTL 230 is essentially a QTL 210 motor with a cooling ring for high continuous torque even in combination with high duty cycles and dynamic movement profiles. This cooling...
The QTL 290 expands on the QTL 210 design to meet even higher torque demands. In combination with low induction values and fast response time this series allows for highly...
The QTL 310 series is based on the QTL 290 with the addition of cooling ring. The cooling ring provides bolting holes for easy installation. This cooling ring should be...
The QTL 385 and QTL485 torque motors supersede the QTL-210 -310 series as the biggest torque motors that Tecnotion has to offer. It has the same efficient and space-saving electromagnetic...
The QTL 485 is one of the largest of the high-torque Tecnotion motor series. It has a cooling ring, which should be closed with the housing, creating a cooling channel.
The QTR 105 is where the medium-range of Tecnotion QTR motors starts. QTR 105 motors are available with a wide range of options such as different winding types and a...
The QTR 133 is the second medium-range QTR motor. It covers the torque range from 2.6 to 21.9Nm. The largest 60mm high QTR 133-60 motor offers a peak torque of...
The QTR 160 series is the largest in diameter of the medium QTR motor range-the smallest motor measures just 17 mm in height, with a continuous torque of 4.2 Nm.
The QTR 65 is the smallest torque motor in the Tecnotion torque motor range. This motor is optimized for small and low-voltage applications. With an outer diameter of 65mm and...
The QTR 78 is the second size available in the Tecnotion QTR range. This series offers a continuous torque range from 0.57 to 4.47 Nm. The largest QTR 78-60 motor...